Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS368ADR 74LS368ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 076368-74LS368ADR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 2.6mA, 24mA Number of Elements: 2 Number of Bits per Element: 2, 4 (Hex) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 076368-74LS368ADR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 2.6mA, 24mA Number of Elements: 2 Number of Bits per Element: 2, 4 (Hex) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS368ADR - 076368-74LS368ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS368ADR
076368-74LS368ADR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS368ADR 076368-74LS368ADR
Manufacturer: Texas Instruments Win Source Part Number: 076368-74LS368ADR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 2.6mA, 24mA Number of Elements: 2 Number of Bits per Element: 2, 4 (Hex) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 076368-74LS368ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 076368-74LS368ADR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS368ADR
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086801MXC - 907594-5962-9086801MXC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-8-12
View Details
2 suppliers
 - CLC446AJE - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
High-Performance Buffers - SiT92110AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74ALVCH16244PAG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers