Manufacturer: Texas Instruments
Win Source Part Number: 038987-74ALVTH162244
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 12mA; 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN74ALVTH162244VR; 74ALVTH162244LRG4; 74ALVTH162244DLG4;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 038987-74ALVTH162244GRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVTH162244GRG4 |
| Supply Voltage (VS) | 2.3 to 3.6 volts |