Texas Instruments Signal Switches, Multiplexers, Decoders 74ABTH162460DGGRG4

Description
Multiplexer/Demultip lexer 1 x 4:1 56-TSSOP
Description
Multiplexer/Demultip lexer 1 x 4:1 56-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ABTH162460DGGRG4 is a 4-to-1 multiplexed/demultiplexed registered transceiver designed for applications requiring the multiplexing or demultiplexing of data paths. It features five 4-bit I/O ports for address and data transfer, making it suitable for microprocessor and bus-interface applications, as well as memory interleaving. This device utilizes a state-of-the-art EPIC-II B BiCMOS design, which significantly reduces power dissipation. It includes bus hold circuitry on data inputs to maintain valid logic levels without the need for external pull-up or pull-down resistors. The output-enable inputs control bus-transceiver functions, allowing for flexible data management. The 74ABTH162460DGGRG4 operates over a military temperature range of -55°C to 125°C, ensuring reliability in demanding environments. It is packaged in a 56-pin TSSOP format, which optimizes PCB layout through a flow-through architecture. The device also features high-impedance states during power-up and power-down, minimizing switching noise.

Datasheet Summary
Powered by GS/AI

The 74ABTH162460DGGRG4 is a 4-to-1 multiplexed/demultiplexed registered transceiver designed for applications requiring the multiplexing or demultiplexing of data paths. It features five 4-bit I/O ports for address and data transfer, making it suitable for microprocessor and bus-interface applications, as well as memory interleaving. This device utilizes a state-of-the-art EPIC-II B BiCMOS design, which significantly reduces power dissipation. It includes bus hold circuitry on data inputs to maintain valid logic levels without the need for external pull-up or pull-down resistors. The output-enable inputs control bus-transceiver functions, allowing for flexible data management. The 74ABTH162460DGGRG4 operates over a military temperature range of -55°C to 125°C, ensuring reliability in demanding environments. It is packaged in a 56-pin TSSOP format, which optimizes PCB layout through a flow-through architecture. The device also features high-impedance states during power-up and power-down, minimizing switching noise.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74ABTH162460DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74ABTH162460DGGRG4
Signal Switches, Multiplexers, Decoders 74ABTH162460DGGRG4
Multiplexer/Demultip lexer 1 x 4:1 56-TSSOP

Multiplexer/Demultiplexer 1 x 4:1 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number 74ABTH162460DGGRG4
Product Name Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC139DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3Q3305DCURG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers