The LM119QML is a high-speed dual comparator designed for operation from a single 5V supply or up to ±15V, featuring an 80ns typical response time and compatibility with TTL, DTL, and RTL logic levels. It is packaged in a 14-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55°C to 125°C. The device is radiation-ensured with a high dose rate of 100 krad(Si) and is ELDRS-free at the same dose level. The output stage can source or sink up to 25mA, enabling direct drive of loads such as lamps and relays.
High Speed Dual Comparator 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962R9679801VCA |
| Product Name | LM119QML-SP High Speed Dual Comparator |
| Supply Voltage (VS) | 5 to 36 volts |