The LM6172QML is a dual high-speed voltage feedback amplifier with a 100MHz unity-gain bandwidth, 3000V/μs slew rate, and 50mA output current per channel, consuming 2.3mA per amplifier. It operates from ±5V to ±15V and is specified for −55°C to +125°C. The part is offered in an 8-pin ceramic DIP package weighing 980mg and is qualified for a high-dose rate of 300krad(Si) and is ELDRS-free up to 100krad(Si).
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 5962F9560401QPA |
| Product Name | LM6172QML Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers |
| Package Type | CFP |