The TLC3702M is a dual micropower LinCMOS voltage comparator with push-pull CMOS output, designed for single-supply operation from 4 V to 16 V. It is housed in a 20-terminal LCCC package and operates over a temperature range of -55°C to 125°C. The device consumes 100 μW typical power at 5 V and delivers a typical propagation delay of 2.7 μs with 5 mV overdrive. The output stage drives capacitive loads directly without a pullup resistor and supports ±8 mA current. The comparator features low input bias current, high common-mode rejection, and full TTL compatibility.
Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962-9153201Q2A |
| Product Name | TLC3702M Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output |
| Supply Voltage (VS) | 4 to 16 volts |