The UC1844A is a current-mode PWM controller designed for switch-mode power supplies and DC-DC converters, available in an 8-pin CDIP package measuring 6.67mm × 9.60mm. It features a startup current less than 0.5mA, an undervoltage lockout with 10V turn-on and 16V turn-off thresholds, and a maximum duty cycle of 50%. The device includes pulse-by-pulse current limiting, automatic feedforward compensation, and a high-current totem pole output. It operates over a junction temperature range of -55°C to 125°C and is qualified for military applications.
Current Mode PWM Controller 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | 5962-8670407PA |
| Product Name | UC1844A Current Mode PWM Controller |
| Package Type | Other; CDIP,LCCC |