Texas Instruments Integrated Circuits (ICs) - Logic - Multivibrators 4047BDM

Description
IC MULTIVIBRATOR
Datasheet
Description
IC MULTIVIBRATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 4047BDM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
4047BDM
Integrated Circuits (ICs) - Logic - Multivibrators 4047BDM
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site
Multivibrators - 4047BDM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
4047BDM
Multivibrators 4047BDM
Monostable Multivibrator 150 ns 14-CDIP

Monostable Multivibrator 150 ns 14-CDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 4047BDM 4047BDM
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type Other; 14-CDIP DIP; Other; 14-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD74HCT123M96 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 1727-74AHC123APW-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
8 suppliers
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details