Texas Instruments Embedded - Embedded - PLDs (Programmable Logic Device) - 16R4-10CN 16R4-10CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 074959-16R4-10CN Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 5V Programmable Type: PAL Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PDIP Speed(Frequency): 10ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 074959-16R4-10CN Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 5V Programmable Type: PAL Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PDIP Speed(Frequency): 10ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - 16R4-10CN - 074959-16R4-10CN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - 16R4-10CN
074959-16R4-10CN
Embedded - Embedded - PLDs (Programmable Logic Device) - 16R4-10CN 074959-16R4-10CN
Manufacturer: Texas Instruments Win Source Part Number: 074959-16R4-10CN Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 5V Programmable Type: PAL Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PDIP Speed(Frequency): 10ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 074959-16R4-10CN
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: PAL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PDIP
Speed(Frequency): 10ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 719-16R4-10CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-16R4-10CN
FPGA Programmable Logic Device 719-16R4-10CN
IC PLD 10NS 20DIP Product overview: 16R4-10CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-16R4-10CN can be used for catalog matching and distributor lookup.

IC PLD 10NS 20DIP Product overview: 16R4-10CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-16R4-10CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 074959-16R4-10CN 719-16R4-10CN
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - 16R4-10CN FPGA Programmable Logic Device
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details