Terra Universal, Inc. Wall-Mounted Garment Rack 5656-07

Description
Fabricated of tubular stainless steel for durability and easy cleaning Wall-mount design conserves precious cleanroom floor space Includes 12 electropolished stainless steel hangers These are the perfect racks wherever cleanliness and space are critical concerns. Fabricated of 16-gauge 304 stainless steel tubing, their cylindrical surfaces wipe down easily, optimize laminar airflow, and won't collect particles. By mounting these racks to the wall, you free up valuable floor space for benches and other change room furnishings. All tubular parts are die-formed on specified radii, and all welded areas are blended to match adjacent surfaces to a #4 finish. Cross-bracing provides stability. The tubular overshelf provides an additional storage area. Hanger locators are scored on 2" (51 mm) increments to provide maximum storage capacity for cleanroom apparel. Their knockdown design reduces shipping costs (assembly required). Each unit comes with twelve electropolished close-looped hangers, which slide onto the hanger bar during assembly.
Description
Fabricated of tubular stainless steel for durability and easy cleaning Wall-mount design conserves precious cleanroom floor space Includes 12 electropolished stainless steel hangers These are the perfect racks wherever cleanliness and space are critical concerns. Fabricated of 16-gauge 304 stainless steel tubing, their cylindrical surfaces wipe down easily, optimize laminar airflow, and won't collect particles. By mounting these racks to the wall, you free up valuable floor space for benches and other change room furnishings. All tubular parts are die-formed on specified radii, and all welded areas are blended to match adjacent surfaces to a #4 finish. Cross-bracing provides stability. The tubular overshelf provides an additional storage area. Hanger locators are scored on 2" (51 mm) increments to provide maximum storage capacity for cleanroom apparel. Their knockdown design reduces shipping costs (assembly required). Each unit comes with twelve electropolished close-looped hangers, which slide onto the hanger bar during assembly.

Suppliers

Company
Product
Description
Supplier Links
Wall-Mounted Garment Rack - 5656-07 - Terra Universal, Inc.
Fullerton, CA, USA
Wall-Mounted Garment Rack
5656-07
Wall-Mounted Garment Rack 5656-07
Fabricated of tubular stainless steel for durability and easy cleaning Wall-mount design conserves precious cleanroom floor space Includes 12 electropolished stainless steel hangers These are the perfect racks wherever cleanliness and space are critical concerns. Fabricated of 16-gauge 304 stainless steel tubing, their cylindrical surfaces wipe down easily, optimize laminar airflow, and won't collect particles. By mounting these racks to the wall, you free up valuable floor space for benches and other change room furnishings. All tubular parts are die-formed on specified radii, and all welded areas are blended to match adjacent surfaces to a #4 finish. Cross-bracing provides stability. The tubular overshelf provides an additional storage area. Hanger locators are scored on 2" (51 mm) increments to provide maximum storage capacity for cleanroom apparel. Their knockdown design reduces shipping costs (assembly required). Each unit comes with twelve electropolished close-looped hangers, which slide onto the hanger bar during assembly.
  • Fabricated of tubular stainless steel for durability and easy cleaning
  • Wall-mount design conserves precious cleanroom floor space
  • Includes 12 electropolished stainless steel hangers

These are the perfect racks wherever cleanliness and space are critical concerns.

Fabricated of 16-gauge 304 stainless steel tubing, their cylindrical surfaces wipe down easily, optimize laminar airflow, and won't collect particles. By mounting these racks to the wall, you free up valuable floor space for benches and other change room furnishings.

All tubular parts are die-formed on specified radii, and all welded areas are blended to match adjacent surfaces to a #4 finish. Cross-bracing provides stability. The tubular overshelf provides an additional storage area. Hanger locators are scored on 2" (51 mm) increments to provide maximum storage capacity for cleanroom apparel.

Their knockdown design reduces shipping costs (assembly required). Each unit comes with twelve electropolished close-looped hangers, which slide onto the hanger bar during assembly.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Industrial Shelving and Racking
Product Number 5656-07
Product Name Wall-Mounted Garment Rack
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 4445520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 11.99 inch (305 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4007M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Wall-Mounted Garment Rack - 5656-02 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details