Terra Universal, Inc. Cleanroom Ionizing Air Gun 2005-55

Description
Quickly and safely neutralizes static surface charges to protect sensitive parts against electro-static discharge Provides a burst of clean air or nitrogen to dislodge and remove particles held by static attraction Low-voltage power supply provides intrinsically balanced stream of ions with minimal EMI/RFI Discharge time: 1000V to 100V in less than two seconds (inlet pressure of 30 psi, measured at 6" from target) Ergonomic, durable polymer gun is easy to handle and operate without hyperextending the wrist In-line capsule filters ensure purity of gas feed (clean dry air or nitrogen) Includes transformer and convenient hanging bracket
Description
Quickly and safely neutralizes static surface charges to protect sensitive parts against electro-static discharge Provides a burst of clean air or nitrogen to dislodge and remove particles held by static attraction Low-voltage power supply provides intrinsically balanced stream of ions with minimal EMI/RFI Discharge time: 1000V to 100V in less than two seconds (inlet pressure of 30 psi, measured at 6" from target) Ergonomic, durable polymer gun is easy to handle and operate without hyperextending the wrist In-line capsule filters ensure purity of gas feed (clean dry air or nitrogen) Includes transformer and convenient hanging bracket

Suppliers

Company
Product
Description
Supplier Links
Cleanroom Ionizing Air Gun - 2005-55 - Terra Universal, Inc.
Fullerton, CA, USA
Cleanroom Ionizing Air Gun
2005-55
Cleanroom Ionizing Air Gun 2005-55
Quickly and safely neutralizes static surface charges to protect sensitive parts against electro-static discharge Provides a burst of clean air or nitrogen to dislodge and remove particles held by static attraction Low-voltage power supply provides intrinsically balanced stream of ions with minimal EMI/RFI Discharge time: 1000V to 100V in less than two seconds (inlet pressure of 30 psi, measured at 6" from target) Ergonomic, durable polymer gun is easy to handle and operate without hyperextending the wrist In-line capsule filters ensure purity of gas feed (clean dry air or nitrogen) Includes transformer and convenient hanging bracket
  • Quickly and safely neutralizes static surface charges to protect sensitive parts against electro-static discharge
  • Provides a burst of clean air or nitrogen to dislodge and remove particles held by static attraction
  • Low-voltage power supply provides intrinsically balanced stream of ions with minimal EMI/RFI
  • Discharge time: 1000V to 100V in less than two seconds (inlet pressure of 30 psi, measured at 6" from target)
  • Ergonomic, durable polymer gun is easy to handle and operate without hyperextending the wrist
  • In-line capsule filters ensure purity of gas feed (clean dry air or nitrogen)
  • Includes transformer and convenient hanging bracket
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Ionizers and Static Eliminators
Product Number 2005-55
Product Name Cleanroom Ionizing Air Gun
Ionizer type Blow Off Gun
Length 7.5 inch (190 mm)
Width 1.12 inch (28.57 mm)
Emitter specs number 1
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite REMOTE -  - Newson Gale
Specs
Input Voltage 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Gen4™ Standard Ion Air Knife -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 48 inch (76.2 to 1219 mm)
Emitter material Stainless Steel
View Details
Ionizing Blower - 2005-30/32/31-220 - Terra Universal, Inc.
Specs
Ionizer type Benchtop
Length 22 to 44 inch (559 to 1118 mm)
Width 1.2 inch (30.48 mm)
View Details