Terra Universal, Inc. Ionizing Bar 2005-16A

Description
Provides a continuous stream of static-neutralizing ions to protect sensitive materials against ESD Enhances cleanliness by neutralizing charges that attract and hold particles on wall, tabletops and other surfaces Attaches to cleanroom ceiling T-grid without disrupting the laminar flow in the cleanroom Also ideal for flow hoods State-of-the-art technology guarantees intrinsically balanced ionization Requires no calibration—automati cally maintains ion balance of ± 50 volts
Description
Provides a continuous stream of static-neutralizing ions to protect sensitive materials against ESD Enhances cleanliness by neutralizing charges that attract and hold particles on wall, tabletops and other surfaces Attaches to cleanroom ceiling T-grid without disrupting the laminar flow in the cleanroom Also ideal for flow hoods State-of-the-art technology guarantees intrinsically balanced ionization Requires no calibration—automati cally maintains ion balance of ± 50 volts

Suppliers

Company
Product
Description
Supplier Links
Ionizing Bar - 2005-16A - Terra Universal, Inc.
Fullerton, CA, USA
Ionizing Bar
2005-16A
Ionizing Bar 2005-16A
Provides a continuous stream of static-neutralizing ions to protect sensitive materials against ESD Enhances cleanliness by neutralizing charges that attract and hold particles on wall, tabletops and other surfaces Attaches to cleanroom ceiling T-grid without disrupting the laminar flow in the cleanroom Also ideal for flow hoods State-of-the-art technology guarantees intrinsically balanced ionization Requires no calibration—automati cally maintains ion balance of ± 50 volts
  • Provides a continuous stream of static-neutralizing ions to protect sensitive materials against ESD
  • Enhances cleanliness by neutralizing charges that attract and hold particles on wall, tabletops and other surfaces
  • Attaches to cleanroom ceiling T-grid without disrupting the laminar flow in the cleanroom
  • Also ideal for flow hoods
  • State-of-the-art technology guarantees intrinsically balanced ionization
  • Requires no calibration—automatically maintains ion balance of ± 50 volts
Buy Now

Technical Specifications

  Terra Universal, Inc.
Product Category Ionizers and Static Eliminators
Product Number 2005-16A
Product Name Ionizing Bar
Ionizer type Ceiling Emitter; Ionizer Bar
Length 33 inch (838 mm)
Width 1.2 inch (30.48 mm)
Depth 2.1 inch (53.34 mm)
Emitter specs number 6
Unlock Full Specs
to access all available technical data

Similar Products

Gen4 Super Ion Air Wipe™ System Series -  - EXAIR
Specs
Ionizer type Circular 360° Ionized Airstream Air Wipe
Length 2 to 4 inch (50.8 to 102 mm)
Emitter material Stainless Steel
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Cleanroom Ionizing Air Gun - 2005-55 - Terra Universal, Inc.
Specs
Ionizer type Blow Off Gun
Length 7.5 inch (190 mm)
Width 1.12 inch (28.57 mm)
View Details