Terra Universal, Inc. Particle Counter 1509-0

Description
Lightweight and compact portability allows measuring in hard-to-reach areas Reliable solid-state laser sensor provides a long, trouble-free service life Isokinetic probe is built into processor housing Two available models, with sensitivity ranges of 0.3µm to 5µm or 0.5µm to 5µm Rechargeable internal battery enhances versatility of operation This compact, economical Laser Particle Counter allows convenient, accurate, and reliable airborne particle counting in a wide variety of critical applications. Though it is barely larger than a television's remote control, measuring 4.5 x 8.25 (114 mm x 210 mm) inches and weighing only 2 pounds (907 g.), this counter has all the capabilities and features that you would expect from a full-size counter. Comes complete with Windows-compatible download software. Convenient On-the-Spot Particle Detection! Its easy portability and battery operation make it ideal for quick, on-the-spot measurements that you might not otherwise take the trouble to monitor, and for reaching places that a full-size counter cannot go: above work benches, under and behind equipment, and in hard-to-reach corners. With this counter, it becomes easy to follow a trail of airborne particulates, thus tracking critical contamination directly to its source.
Description
Lightweight and compact portability allows measuring in hard-to-reach areas Reliable solid-state laser sensor provides a long, trouble-free service life Isokinetic probe is built into processor housing Two available models, with sensitivity ranges of 0.3µm to 5µm or 0.5µm to 5µm Rechargeable internal battery enhances versatility of operation This compact, economical Laser Particle Counter allows convenient, accurate, and reliable airborne particle counting in a wide variety of critical applications. Though it is barely larger than a television's remote control, measuring 4.5 x 8.25 (114 mm x 210 mm) inches and weighing only 2 pounds (907 g.), this counter has all the capabilities and features that you would expect from a full-size counter. Comes complete with Windows-compatible download software. Convenient On-the-Spot Particle Detection! Its easy portability and battery operation make it ideal for quick, on-the-spot measurements that you might not otherwise take the trouble to monitor, and for reaching places that a full-size counter cannot go: above work benches, under and behind equipment, and in hard-to-reach corners. With this counter, it becomes easy to follow a trail of airborne particulates, thus tracking critical contamination directly to its source.

Suppliers

Company
Product
Description
Supplier Links
Particle Counter - 1509-0 - Terra Universal, Inc.
Fullerton, CA, USA
Particle Counter
1509-0
Particle Counter 1509-0
Lightweight and compact portability allows measuring in hard-to-reach areas Reliable solid-state laser sensor provides a long, trouble-free service life Isokinetic probe is built into processor housing Two available models, with sensitivity ranges of 0.3µm to 5µm or 0.5µm to 5µm Rechargeable internal battery enhances versatility of operation This compact, economical Laser Particle Counter allows convenient, accurate, and reliable airborne particle counting in a wide variety of critical applications. Though it is barely larger than a television's remote control, measuring 4.5 x 8.25 (114 mm x 210 mm) inches and weighing only 2 pounds (907 g.), this counter has all the capabilities and features that you would expect from a full-size counter. Comes complete with Windows-compatible download software. Convenient On-the-Spot Particle Detection! Its easy portability and battery operation make it ideal for quick, on-the-spot measurements that you might not otherwise take the trouble to monitor, and for reaching places that a full-size counter cannot go: above work benches, under and behind equipment, and in hard-to-reach corners. With this counter, it becomes easy to follow a trail of airborne particulates, thus tracking critical contamination directly to its source.
  • Lightweight and compact portability allows measuring in hard-to-reach areas
  • Reliable solid-state laser sensor provides a long, trouble-free service life
  • Isokinetic probe is built into processor housing
  • Two available models, with sensitivity ranges of 0.3µm to 5µm or 0.5µm to 5µm
  • Rechargeable internal battery enhances versatility of operation

This compact, economical Laser Particle Counter allows convenient, accurate, and reliable airborne particle counting in a wide variety of critical applications. Though it is barely larger than a television's remote control, measuring 4.5 x 8.25 (114 mm x 210 mm) inches and weighing only 2 pounds (907 g.), this counter has all the capabilities and features that you would expect from a full-size counter. Comes complete with Windows-compatible download software.

Convenient On-the-Spot Particle Detection!
Its easy portability and battery operation make it ideal for quick, on-the-spot measurements that you might not otherwise take the trouble to monitor, and for reaching places that a full-size counter cannot go: above work benches, under and behind equipment, and in hard-to-reach corners. With this counter, it becomes easy to follow a trail of airborne particulates, thus tracking critical contamination directly to its source.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Particle Analyzers
Product Number 1509-0
Product Name Particle Counter
Measurement Type Count
Unlock Full Specs
to access all available technical data

Similar Products

Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count; Composition
Technology Ferrography / Magnetic
Display & Special Features Digital; PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 10US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Hand-Held Laser  Particle Counters - 1506-02/03 - Terra Universal, Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Technology Light or Laser Blockage
View Details
Specs
Measurement Type Size; Count
Sample Type Aerosol Droplets (Liquid in Gas); Emulsion
Technology Ultrasonic Intelligent Sensor
View Details