Terra Universal, Inc. LabTower TII Water Purification System, 40 L with UV light 1108-53

Description
The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of the water. Free Shipping!
Description
The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of the water. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
LabTower TII Water Purification System, 40 L with UV light - 1108-53 - Terra Universal, Inc.
Fullerton, CA, USA
LabTower TII Water Purification System, 40 L with UV light
1108-53
LabTower TII Water Purification System, 40 L with UV light 1108-53
The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of the water. Free Shipping!

The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of the water.

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Ion Exchange Equipment
Product Number 1108-53
Product Name LabTower TII Water Purification System, 40 L with UV light
Market Medical / Food; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Water Softener System - DI-SEP® - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Market Medical / Food; Industrial
Removal Application Water Softening; Nitrate Removal
View Details
Kontek KC Series -  - Kontek Ecology Systems Inc.
Kontek Ecology Systems Inc.
View Details
High Purity Water System - 2200L - Mar Cor Purification
Specs
Market Industrial
Removal Application Ultra Pure Water
Operating Flow Rates 0.4167 to 1.53 GPM (1.58 to 5.79 L/min)
View Details
DOW™ Electrodionization Modules - EDI-310 - Dupont Water Solutions
Specs
Market Industrial
Removal Application Condensate Polishing; Ultra Pure Water
Operating Flow Rates 6.6 to 10 GPM (25 to 37.88 L/min)
View Details