REED-Direct Insulation Tester/Multimeter ST-5500

Description
200mA test current for continuity range Continuity test with beeper Large, easy-to-read dual display with backlight Data hold switch Test button may be locked on for hands-free operation Double molded plastic housing Supplied with test leads, batteries and carrying case Meets IEC61010-1 Cat. III 1000V SPECIFICATIONS: INSULATION RESISTANCE TESTS Test Voltage: 250V, 500V, 1000V Measurement Range: 200Mω, 2000Mω Accuracy: ±3.5% rdg. ±5 dgt. RESISTANCE TESTS Measurement Range: 200ω, 2000ω Accuracy: ±1% rdg. ±2 dgt. VOLTAGE TESTS Measurement Range: 750VAC; 1000VDC Accuracy: AC: ±1.2% rdg ±10 dgt.; DC: ±0.8% rdg ±3 dgt. CONTINUITY TESTS Measurement Range: Beeps <=40ω Test Current: <=200mA Power Supply: 6 x 1.5V AA batteries Dimensions: 200 x 92 x 50mm Weight: 700g
Description
200mA test current for continuity range Continuity test with beeper Large, easy-to-read dual display with backlight Data hold switch Test button may be locked on for hands-free operation Double molded plastic housing Supplied with test leads, batteries and carrying case Meets IEC61010-1 Cat. III 1000V SPECIFICATIONS: INSULATION RESISTANCE TESTS Test Voltage: 250V, 500V, 1000V Measurement Range: 200Mω, 2000Mω Accuracy: ±3.5% rdg. ±5 dgt. RESISTANCE TESTS Measurement Range: 200ω, 2000ω Accuracy: ±1% rdg. ±2 dgt. VOLTAGE TESTS Measurement Range: 750VAC; 1000VDC Accuracy: AC: ±1.2% rdg ±10 dgt.; DC: ±0.8% rdg ±3 dgt. CONTINUITY TESTS Measurement Range: Beeps <=40ω Test Current: <=200mA Power Supply: 6 x 1.5V AA batteries Dimensions: 200 x 92 x 50mm Weight: 700g

Suppliers

Company
Product
Description
Supplier Links
Insulation Tester/Multimeter - ST-5500 - REED-Direct
Niagara Falls, NY, USA
Insulation Tester/Multimeter
ST-5500
Insulation Tester/Multimeter ST-5500
200mA test current for continuity range Continuity test with beeper Large, easy-to-read dual display with backlight Data hold switch Test button may be locked on for hands-free operation Double molded plastic housing Supplied with test leads, batteries and carrying case Meets IEC61010-1 Cat. III 1000V SPECIFICATIONS: INSULATION RESISTANCE TESTS Test Voltage: 250V, 500V, 1000V Measurement Range: 200Mω, 2000Mω Accuracy: ±3.5% rdg. ±5 dgt. RESISTANCE TESTS Measurement Range: 200ω, 2000ω Accuracy: ±1% rdg. ±2 dgt. VOLTAGE TESTS Measurement Range: 750VAC; 1000VDC Accuracy: AC: ±1.2% rdg ±10 dgt.; DC: ±0.8% rdg ±3 dgt. CONTINUITY TESTS Measurement Range: Beeps <=40ω Test Current: <=200mA Power Supply: 6 x 1.5V AA batteries Dimensions: 200 x 92 x 50mm Weight: 700g
  • 200mA test current for continuity range
  • Continuity test with beeper
  • Large, easy-to-read dual display with backlight
  • Data hold switch
  • Test button may be locked on for hands-free operation
  • Double molded plastic housing
  • Supplied with test leads, batteries and carrying case
  • Meets IEC61010-1 Cat. III 1000V
    SPECIFICATIONS:
    INSULATION RESISTANCE TESTS
    Test Voltage: 250V, 500V, 1000V
    Measurement Range: 200Mω, 2000Mω
    Accuracy: ±3.5% rdg. ±5 dgt.
    RESISTANCE TESTS
    Measurement Range: 200ω, 2000ω
    Accuracy: ±1% rdg. ±2 dgt.
    VOLTAGE TESTS
    Measurement Range: 750VAC; 1000VDC
    Accuracy: AC: ±1.2% rdg ±10 dgt.; DC: ±0.8% rdg ±3 dgt.
    CONTINUITY TESTS
    Measurement Range: Beeps <=40ω
    Test Current: <=200mA
    Power Supply: 6 x 1.5V AA batteries
    Dimensions: 200 x 92 x 50mm
    Weight: 700g
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Digital Multimeters
Product Number ST-5500
Product Name Insulation Tester/Multimeter
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Audible Continuity; Continuity Check
Standards and Certifications CAT III Safety Protection
Unlock Full Specs
to access all available technical data

Similar Products

UT131D Palm Size Digital Multimeter with NCV Detection - UT131D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
Multimeters - 2707991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type DC
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details