REED-Direct Multimeter/Voltage Detector ST-118

Description
Auto power off Double molded housing and test leads EN610101 Cat. III, 1000V safety rating 0.2A/500V resettable fuse protection 2000-count LCD readout SPECIFICATIONS: AC/DC Voltage Range: 600V AC/DC Current Range: 200mA Resistance Range: 20Mω
Description
Auto power off Double molded housing and test leads EN610101 Cat. III, 1000V safety rating 0.2A/500V resettable fuse protection 2000-count LCD readout SPECIFICATIONS: AC/DC Voltage Range: 600V AC/DC Current Range: 200mA Resistance Range: 20Mω

Suppliers

Company
Product
Description
Supplier Links
Multimeter/Voltage Detector - ST-118 - REED-Direct
Niagara Falls, NY, USA
Multimeter/Voltage Detector
ST-118
Multimeter/Voltage Detector ST-118
Auto power off Double molded housing and test leads EN610101 Cat. III, 1000V safety rating 0.2A/500V resettable fuse protection 2000-count LCD readout SPECIFICATIONS: AC/DC Voltage Range: 600V AC/DC Current Range: 200mA Resistance Range: 20Mω
  • Auto power off
  • Double molded housing and test leads
  • EN610101 Cat. III, 1000V safety rating
  • 0.2A/500V resettable fuse protection
  • 2000-count LCD readout
    SPECIFICATIONS:
    AC/DC Voltage Range: 600V
    AC/DC Current Range: 200mA
    Resistance Range: 20Mω
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Digital Multimeters
Product Number ST-118
Product Name Multimeter/Voltage Detector
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Multimeters - 1231949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT8805E 5.5 Digit Performance-Series Bench Digital Multimeter - UT8805E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details