REED-Direct Frequency Counter, Triple Range FC-2500

Description
Max, Min & Average readings Relative frequency measurements Large 0.5" 8-digit LCD display Period display values from 10Hz to 10MHz Data Hold; Auto power off; Overload indication Gate time selector (Fast/Slow sampling time) SPECIFICATIONS: Range (Frequency): Channel A: 50 MHz to 2500MHz, Channel B: 10 MHz to 500 MHz, Channel C: 10 Hz to 10MHz Period: 10 Hz to 10 MHz Maximum Resolution: 0.1 Hz Sensitivity: Channel A, B, C: < 50 mV rms Input Impedance: Channel A & B: 50ω typical, Channel C: 1Mω/30pF typical, AC coupled
Description
Max, Min & Average readings Relative frequency measurements Large 0.5" 8-digit LCD display Period display values from 10Hz to 10MHz Data Hold; Auto power off; Overload indication Gate time selector (Fast/Slow sampling time) SPECIFICATIONS: Range (Frequency): Channel A: 50 MHz to 2500MHz, Channel B: 10 MHz to 500 MHz, Channel C: 10 Hz to 10MHz Period: 10 Hz to 10 MHz Maximum Resolution: 0.1 Hz Sensitivity: Channel A, B, C: < 50 mV rms Input Impedance: Channel A & B: 50ω typical, Channel C: 1Mω/30pF typical, AC coupled

Suppliers

Company
Product
Description
Supplier Links
Frequency Counter, Triple Range - FC-2500 - REED-Direct
Niagara Falls, NY, USA
Frequency Counter, Triple Range
FC-2500
Frequency Counter, Triple Range FC-2500
Max, Min & Average readings Relative frequency measurements Large 0.5" 8-digit LCD display Period display values from 10Hz to 10MHz Data Hold; Auto power off; Overload indication Gate time selector (Fast/Slow sampling time) SPECIFICATIONS: Range (Frequency): Channel A: 50 MHz to 2500MHz, Channel B: 10 MHz to 500 MHz, Channel C: 10 Hz to 10MHz Period: 10 Hz to 10 MHz Maximum Resolution: 0.1 Hz Sensitivity: Channel A, B, C: < 50 mV rms Input Impedance: Channel A & B: 50ω typical, Channel C: 1Mω/30pF typical, AC coupled
  • Max, Min & Average readings
  • Relative frequency measurements
  • Large 0.5" 8-digit LCD display
  • Period display values from 10Hz to 10MHz
  • Data Hold; Auto power off; Overload indication
  • Gate time selector (Fast/Slow sampling time)
    SPECIFICATIONS:
    Range (Frequency): Channel A: 50 MHz to 2500MHz, Channel B: 10 MHz to 500 MHz, Channel C: 10 Hz to 10MHz
    Period: 10 Hz to 10 MHz
    Maximum Resolution: 0.1 Hz
    Sensitivity: Channel A, B, C: < 50 mV rms
    Input Impedance: Channel A & B: 50ω typical, Channel C: 1Mω/30pF typical, AC coupled
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Frequency Counters
Product Number FC-2500
Product Name Frequency Counter, Triple Range
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

USB FREQ COUNTER / RoHS - UFC-6000 - Mini-Circuits
Specs
Operating Temp 0.0 to 50 C (32 to 122 F)
View Details
Frequency Counter - S664 - Simpson Electric Company
Simpson Electric Company
Specs
Form Factor Panel Mount
Display Type Digital
Display Digits 4 Digits
View Details
Counter; Frequency; LED; 9; 3.5 GHz; External Frequency Standard - 70146150 - Allied Electronics, Inc.
Specs
Display Type Digital
Display Digits 7 or more digits
View Details