REED-Direct Electromagnetic Field Meter EMF-822A

Description
Range: 0.1 to 199.9 mG Frequency Bandwidth: 30 to 300 Hz Accuracy: ±4% at 50/60 Hz (single axis) Sampling Rate: 2.5X/second Power Supply: Single 9V battery Dimensions: 5.3 x 3 x 1" (135 x 75 x 25mm) Weight: 6 oz (170g)
Description
Range: 0.1 to 199.9 mG Frequency Bandwidth: 30 to 300 Hz Accuracy: ±4% at 50/60 Hz (single axis) Sampling Rate: 2.5X/second Power Supply: Single 9V battery Dimensions: 5.3 x 3 x 1" (135 x 75 x 25mm) Weight: 6 oz (170g)

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Field Meter - EMF-822A - REED-Direct
Niagara Falls, NY, USA
Electromagnetic Field Meter
EMF-822A
Electromagnetic Field Meter EMF-822A
Range: 0.1 to 199.9 mG Frequency Bandwidth: 30 to 300 Hz Accuracy: ±4% at 50/60 Hz (single axis) Sampling Rate: 2.5X/second Power Supply: Single 9V battery Dimensions: 5.3 x 3 x 1" (135 x 75 x 25mm) Weight: 6 oz (170g)

Range: 0.1 to 199.9 mG
Frequency Bandwidth: 30 to 300 Hz
Accuracy: ±4% at 50/60 Hz (single axis)
Sampling Rate: 2.5X/second
Power Supply: Single 9V battery
Dimensions: 5.3 x 3 x 1" (135 x 75 x 25mm)
Weight: 6 oz (170g)

Supplier's Site

Technical Specifications

  REED-Direct
Product Category EMF Meters
Product Number EMF-822A
Product Name Electromagnetic Field Meter
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Field (EMF) Meter - PCE-MFM 3000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details
EMF Meters - 1232236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Options & Features Battery powered
Standards and Certifications RoHS
Bandwidth 2000 Hz
View Details
STEMlab 125-14 Ultimate Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
EMF Meters - 2651107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Bandwidth 3.50E9 Hz
Operating Temp 5 C (41 F)
View Details