REED-Direct Clamp Meter, AC/DC CM-9940

Description
Auto or manual ranging with data hold and relative mode Continuity beeper and diode test Large 2999 count display Overload protection on all ranges Splash resistant front panel design Complete with test leads IEC 1010 CAT lll 600V SPECIFICATIONS: AC Current Range: 600A DC Current Range: 600A AC Voltage Range: 600V DC Voltage Range: 600V Resistance Range: 24Mω Frequency Range: 100kHz Jaw Opening: 1.2" (30mm) Dimensions: 6.75 x 2.5 x 1.25" Weight: 7.5 oz
Description
Auto or manual ranging with data hold and relative mode Continuity beeper and diode test Large 2999 count display Overload protection on all ranges Splash resistant front panel design Complete with test leads IEC 1010 CAT lll 600V SPECIFICATIONS: AC Current Range: 600A DC Current Range: 600A AC Voltage Range: 600V DC Voltage Range: 600V Resistance Range: 24Mω Frequency Range: 100kHz Jaw Opening: 1.2" (30mm) Dimensions: 6.75 x 2.5 x 1.25" Weight: 7.5 oz

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter, AC/DC - CM-9940 - REED-Direct
Niagara Falls, NY, USA
Clamp Meter, AC/DC
CM-9940
Clamp Meter, AC/DC CM-9940
Auto or manual ranging with data hold and relative mode Continuity beeper and diode test Large 2999 count display Overload protection on all ranges Splash resistant front panel design Complete with test leads IEC 1010 CAT lll 600V SPECIFICATIONS: AC Current Range: 600A DC Current Range: 600A AC Voltage Range: 600V DC Voltage Range: 600V Resistance Range: 24Mω Frequency Range: 100kHz Jaw Opening: 1.2" (30mm) Dimensions: 6.75 x 2.5 x 1.25" Weight: 7.5 oz
  • Auto or manual ranging with data hold and relative mode
  • Continuity beeper and diode test
  • Large 2999 count display
  • Overload protection on all ranges
  • Splash resistant front panel design
  • Complete with test leads
  • IEC 1010 CAT lll 600V
    SPECIFICATIONS:
    AC Current Range: 600A
    DC Current Range: 600A
    AC Voltage Range: 600V
    DC Voltage Range: 600V
    Resistance Range: 24Mω
    Frequency Range: 100kHz
    Jaw Opening: 1.2" (30mm)
    Dimensions: 6.75 x 2.5 x 1.25"
    Weight: 7.5 oz
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Digital Multimeters
Product Number CM-9940
Product Name Clamp Meter, AC/DC
Form Factor Clamp Meter; Handheld
Measurement Type AC / DC
Special Measurement Types Audible Continuity; Continuity Check; Diode test
Options & Features Auto-ranging; Overload Protection
DC Voltage 0.0 to 600 volts
Unlock Full Specs
to access all available technical data