Sony Digital Voice Recorder. Easily record important lectures, meetings, and personal memos with this digital voice recorder. When you're finished recording, connect to a PC via USB cable and save your files for later reference. Provides four message folders, single function buttons for simplicity and date/time stamps on all recordings.
Features:
- Ultra portable with built-in microphone and speaker
- Built-in flash memory 512MB - available on the integrated chip, which may be recorded over and used again with distortion-free clarity
- Provides 3 Recording Modes: Long Play (LP - 261h 45m) Standard Play (SP - 159h 20m) and High Quality (HQ - 59h 45m)
- Frequency range: LP 8khz, SP 8khz, HQ 16khz
- Selectable microphone sensitivity (Hi/Lo) - Record different situations more effectively, from group meetings to individuals
- Safety lock (hold function)
- Search Features: Cue and review, Easy Search
- Voice e-mail function using digital voice editor
- Large LCD display - shows the number of messages recorded, recording length, date, time, and battery power remaining
- 1 Mini headphone output jack
- 1 Microphone input jack
- 1 USB port
- 12 or 24 clock
- 22 hour recording battery life in LP mode
- Requires 2 AAA Batteries (included)
- Color: Silver
- Digital Voice Operated Recording (VOR) stops the recording during silent pauses then begins recording again without missing a single syllable because of a digital buffer
- Recording System: Digital, Monaural Recording
- Operating system compatibility: Microsoft Windows, 2000 Professional, XP Home, XP Professional, Vista Home Basic, Vista Home Premium, Vista Business Ultimate
- Dimensions (Approximately): 1.36" x 4.31" x 0.7" (34.6mm x 109.5mm x 18mm) not including projecting parts and controls
Package Content:
- (1) ICD-P620 Digital Voice Recorder
- (1) Digital Voice Editor Software on CD-ROM
- (2) AAA Batteries
- (1) USB Cable
| TelephoneStuff.com | |
|---|---|
| Product Category | Voice Loggers and Audio Recorders |
| Product Number | ICD-P620 |
| Product Name | Sony Digital Voice Recorder |