Teledyne Monitor Labs, Inc. Gas Filter Correlation CO Analyzer TML30

Description
The sensor-e® CO (TML30) measures carbon monoxide by comparing infrared energy absorbed by a sample to that absorbed by a reference gas according to the Beer-Lambert law. This is accomplished with a Gas Filter wheel which alternately allows a high energy light source to pass through a CO filled chamber and a chamber with no CO present. The light path then travels through the sample cell, which has a folded path of 14 meters. The energy loss through the sample cell is compared with the zero reference signal provided by the gas filter to produce a signal proportional to concentration, with little effect from interfering gases within the sample. This design produces excellent zero and span stability and a high signal to noise ratio allowing extreme sensitivity. Multi-tasking software gives real time indication of numerous operating parameters and provides automatic alarms if diagnostic limits are exceeded.
Description
The sensor-e® CO (TML30) measures carbon monoxide by comparing infrared energy absorbed by a sample to that absorbed by a reference gas according to the Beer-Lambert law. This is accomplished with a Gas Filter wheel which alternately allows a high energy light source to pass through a CO filled chamber and a chamber with no CO present. The light path then travels through the sample cell, which has a folded path of 14 meters. The energy loss through the sample cell is compared with the zero reference signal provided by the gas filter to produce a signal proportional to concentration, with little effect from interfering gases within the sample. This design produces excellent zero and span stability and a high signal to noise ratio allowing extreme sensitivity. Multi-tasking software gives real time indication of numerous operating parameters and provides automatic alarms if diagnostic limits are exceeded.

Suppliers

Company
Product
Description
Supplier Links
Gas Filter Correlation CO Analyzer - TML30 - Teledyne Monitor Labs, Inc.
Englewood, CO, USA
Gas Filter Correlation CO Analyzer
TML30
Gas Filter Correlation CO Analyzer TML30
The sensor-e® CO (TML30) measures carbon monoxide by comparing infrared energy absorbed by a sample to that absorbed by a reference gas according to the Beer-Lambert law. This is accomplished with a Gas Filter wheel which alternately allows a high energy light source to pass through a CO filled chamber and a chamber with no CO present. The light path then travels through the sample cell, which has a folded path of 14 meters. The energy loss through the sample cell is compared with the zero reference signal provided by the gas filter to produce a signal proportional to concentration, with little effect from interfering gases within the sample. This design produces excellent zero and span stability and a high signal to noise ratio allowing extreme sensitivity. Multi-tasking software gives real time indication of numerous operating parameters and provides automatic alarms if diagnostic limits are exceeded.

The sensor-e® CO (TML30) measures
carbon monoxide by comparing
infrared energy absorbed by a sample
to that absorbed by a reference gas
according to the Beer-Lambert law.
This is accomplished with a Gas Filter
wheel which alternately allows a high
energy light source to pass through
a CO filled chamber and a chamber
with no CO present. The light path
then travels through the sample cell,
which has a folded path of 14 meters.
The energy loss through the sample
cell is compared with the zero reference
signal provided by the gas filter
to produce a signal proportional to
concentration, with little effect from
interfering gases within the sample.
This design produces excellent zero
and span stability and a high signal to
noise ratio allowing extreme sensitivity.
Multi-tasking software gives real
time indication of numerous operating
parameters and provides automatic
alarms if diagnostic limits are
exceeded.

Supplier's Site

Technical Specifications

  Teledyne Monitor Labs, Inc.
Product Category Gas Instruments
Product Number TML30
Product Name Gas Filter Correlation CO Analyzer
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Combustible; CO; (0-1 ppm / 0-1000 ppm)
Electrical Outputs Voltage; Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

OXY-Flex – Oxygen Analyser -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types O2
Mounting Type Fixed
View Details
Laser Gas Analyzers - ZSS Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types CO2; (0 to 20%); HCl; Methane (CH4) / Natural Gas; O2; (NH3)
Instrument Type Analyzer
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Multi Sensor Aspirated Based Monitoring System - Model SA-4XES - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details