The Portable Maintenance Access Terminal/NT (PMAT/NT) is a highly reliable, rugged computer platform designed for use in an aircraft environment. The PMAT/NT is designed to meet DO-160 environmental and EMI requirements, while maximizing the use of Commercial Off The Shelf (COTS) components/subsystem
The PMAT/NT was designed to support Boeing 777 aircraft by providing the operator interface to the Airplane Information Management System/Onboard Maintenance System (AIMS/OMS), which includes the Central Maintenance Computer Function (CMCF) and Airplane Condition Management System (ACMF).
The PMAT/NT supports dual operating system software, including both a UNIX and Windows NT operating system. The UNIX operating system supports the AIMS Onboard Maintenance System, while the Windows NT operating system supports miscellaneous applications such as the Boeing Portable Maintenance Aid (PMA).
Hardware Features (B777 Basic)
Compatibility: IBM-PC
Color Display: (TFT LCD)
Floppy Drive: 3.5"
Interface: Ethernet, RS-232, Parallel Port, SCSI-32
Keyboard: Full PC-AT with Trackball
Power: Battery or 115-220 VAC, 50-400Hz
Heater: Built in for low temperature operation
Bite: Extensive
Teledyne Controls | |
---|---|
Product Category | Data Collection Terminals |
Product Number | PMAT/NT |
Product Name | Portable Maintenance Access Terminal/NT |