Teledyne Monitor Labs, Inc. LaserHawk® Particulate Matter Monitor Model 360

Description
LaserHawk® PARTICULATE MATTER Monitor - Model 360 The most stable (under all operating conditions), accurate and maintenance free dust concentration monitor available! ETL/CE Certfied The LaserHawk® was designed to comply with the performance specification for continuous particulate monitors. A complete system includes an optical head, purge system, enhanced remote panel fulfilling all QA/QC requirements. The optical head is built of heavy gauge aluminum parts and finished with acid-resistant enamel paint. All exposed hardware is stainless steel. The rugged design and extremely low heat generation allows operation over a wide range of ambient temperatures. It is built to withstand the typical hostile environment associated with outdoor industrial applications, including substantial shock and vibration. TML has paralleled the design of the LaserHawk® from its Model 560 LightHawk® compliance opacity monitor and the UltraFlow-150 Ultrasonic Flow Monitor. All utilize the same Enhanced Remote Panel; communication protocols, and mounting hardware. This saves the customer valuable inventory dollars and permits the use of spares on a variety of equipment.
Description
LaserHawk® PARTICULATE MATTER Monitor - Model 360 The most stable (under all operating conditions), accurate and maintenance free dust concentration monitor available! ETL/CE Certfied The LaserHawk® was designed to comply with the performance specification for continuous particulate monitors. A complete system includes an optical head, purge system, enhanced remote panel fulfilling all QA/QC requirements. The optical head is built of heavy gauge aluminum parts and finished with acid-resistant enamel paint. All exposed hardware is stainless steel. The rugged design and extremely low heat generation allows operation over a wide range of ambient temperatures. It is built to withstand the typical hostile environment associated with outdoor industrial applications, including substantial shock and vibration. TML has paralleled the design of the LaserHawk® from its Model 560 LightHawk® compliance opacity monitor and the UltraFlow-150 Ultrasonic Flow Monitor. All utilize the same Enhanced Remote Panel; communication protocols, and mounting hardware. This saves the customer valuable inventory dollars and permits the use of spares on a variety of equipment.

Suppliers

Company
Product
Description
Supplier Links
LaserHawk® Particulate Matter Monitor - Model 360 - Teledyne Monitor Labs, Inc.
Englewood, CO, USA
LaserHawk® Particulate Matter Monitor
Model 360
LaserHawk® Particulate Matter Monitor Model 360
LaserHawk® PARTICULATE MATTER Monitor - Model 360 The most stable (under all operating conditions), accurate and maintenance free dust concentration monitor available! ETL/CE Certfied The LaserHawk® was designed to comply with the performance specification for continuous particulate monitors. A complete system includes an optical head, purge system, enhanced remote panel fulfilling all QA/QC requirements. The optical head is built of heavy gauge aluminum parts and finished with acid-resistant enamel paint. All exposed hardware is stainless steel. The rugged design and extremely low heat generation allows operation over a wide range of ambient temperatures. It is built to withstand the typical hostile environment associated with outdoor industrial applications, including substantial shock and vibration. TML has paralleled the design of the LaserHawk® from its Model 560 LightHawk® compliance opacity monitor and the UltraFlow-150 Ultrasonic Flow Monitor. All utilize the same Enhanced Remote Panel; communication protocols, and mounting hardware. This saves the customer valuable inventory dollars and permits the use of spares on a variety of equipment.

LaserHawk® PARTICULATE MATTER Monitor - Model 360
The most stable (under all operating conditions), accurate and maintenance free dust concentration monitor available!

ETL/CE Certfied

The LaserHawk® was designed to comply with the performance specification for continuous particulate monitors. A complete system includes an optical head, purge system, enhanced remote panel fulfilling all QA/QC requirements. The optical head is built of heavy gauge aluminum parts and finished with acid-resistant enamel paint. All exposed hardware is stainless steel. The rugged design and extremely low heat generation allows operation over a wide range of ambient temperatures. It is built to withstand the typical hostile environment associated with outdoor industrial applications, including substantial shock and vibration.

TML has paralleled the design of the LaserHawk® from its Model 560 LightHawk® compliance opacity monitor and the UltraFlow-150 Ultrasonic Flow Monitor. All utilize the same Enhanced Remote Panel; communication protocols, and mounting hardware. This saves the customer valuable inventory dollars and permits the use of spares on a variety of equipment.

Supplier's Site

Technical Specifications

  Teledyne Monitor Labs, Inc.
Product Category Particle Analyzers
Product Number Model 360
Product Name LaserHawk® Particulate Matter Monitor
Measurement Type Specialty / Other; Particle Concentration
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 31US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Wall Mount Particle counter
View Details
Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Powder Flow Tester - PFT™ - AMETEK Brookfield
Specs
Measurement Type Specialty / Other; Powder Flow
Sample Type Powder / Solid
Technology Flow Function Test: compressing and shearing samples in a defined annular shear cell
View Details
Particle Analysis at the Touch of a Button - Litesizer™ 500 - Anton Paar
Specs
Measurement Type Zeta Potential
Display & Special Features Benchtop; PC Interface / Networkable; SPC
Sample Temperature 32 to 194 F (0.0 to 90 C)
View Details