Tele Vue Optics, Inc. Tele Vue NP-101 Telescopes

Description
Specifications TV - NP101TypeAPO (Nagler-Petzval) Refractor (Elements/Groups: 4/2) Objective (mm) 101 Focal Length (mm) 540 Focal Ratio (f/#) 5.4 Drawtube/Focuser2-in ch, rack/pinion Length OTA (inch) 26.1 Length with diagonal (inch) 29 (with 2-inch diagonal) Weight OTA/Std. Config (lbs) 9 / 11.3 Maximum Visual Field (deg.) 4.9 (with 2-inch 55mm Plössl) Maximum Recommended Power (x) 250 Tele Vue Eyepiece PerformanceView Eyepiece Chart Included Accessories TV - NP101 Sliding metal dew shield Screw-on metal lens cover Tube ring-mount with mounting threads 2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring 1¼" eyepiece adapter with brass clamp ring Focusmate dual-speed focuser 10:1 Hard-shell carry case NP101/NP101is Hard Case Features and Specs.
Description
Specifications TV - NP101TypeAPO (Nagler-Petzval) Refractor (Elements/Groups: 4/2) Objective (mm) 101 Focal Length (mm) 540 Focal Ratio (f/#) 5.4 Drawtube/Focuser2-in ch, rack/pinion Length OTA (inch) 26.1 Length with diagonal (inch) 29 (with 2-inch diagonal) Weight OTA/Std. Config (lbs) 9 / 11.3 Maximum Visual Field (deg.) 4.9 (with 2-inch 55mm Plössl) Maximum Recommended Power (x) 250 Tele Vue Eyepiece PerformanceView Eyepiece Chart Included Accessories TV - NP101 Sliding metal dew shield Screw-on metal lens cover Tube ring-mount with mounting threads 2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring 1¼" eyepiece adapter with brass clamp ring Focusmate dual-speed focuser 10:1 Hard-shell carry case NP101/NP101is Hard Case Features and Specs.

Suppliers

Company
Product
Description
Supplier Links
Tele Vue NP-101 Telescopes -  - Tele Vue Optics, Inc.
Chester, NY, USA
Tele Vue NP-101 Telescopes
Tele Vue NP-101 Telescopes
Specifications TV - NP101TypeAPO (Nagler-Petzval) Refractor (Elements/Groups: 4/2) Objective (mm) 101 Focal Length (mm) 540 Focal Ratio (f/#) 5.4 Drawtube/Focuser2-in ch, rack/pinion Length OTA (inch) 26.1 Length with diagonal (inch) 29 (with 2-inch diagonal) Weight OTA/Std. Config (lbs) 9 / 11.3 Maximum Visual Field (deg.) 4.9 (with 2-inch 55mm Plössl) Maximum Recommended Power (x) 250 Tele Vue Eyepiece PerformanceView Eyepiece Chart Included Accessories TV - NP101 Sliding metal dew shield Screw-on metal lens cover Tube ring-mount with mounting threads 2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring 1¼" eyepiece adapter with brass clamp ring Focusmate dual-speed focuser 10:1 Hard-shell carry case NP101/NP101is Hard Case Features and Specs.

Specifications
TV - NP101TypeAPO (Nagler-Petzval) Refractor
(Elements/Groups: 4/2)
Objective (mm) 101
Focal Length (mm) 540
Focal Ratio (f/#) 5.4
Drawtube/Focuser2-inch, rack/pinion
Length OTA (inch) 26.1
Length with diagonal (inch) 29 (with 2-inch diagonal)
Weight OTA/Std. Config (lbs) 9 / 11.3
Maximum Visual Field (deg.) 4.9 (with 2-inch 55mm Plössl)
Maximum Recommended Power (x) 250
Tele Vue Eyepiece PerformanceView Eyepiece Chart
Included Accessories
TV - NP101
Sliding metal dew shield
Screw-on metal lens cover
Tube ring-mount with mounting threads
2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring
1¼" eyepiece adapter with brass clamp ring
Focusmate dual-speed focuser 10:1
Hard-shell carry case
NP101/NP101is Hard Case Features and Specs.

Supplier's Site

Technical Specifications

  Tele Vue Optics, Inc.
Product Category Telescopes
Product Name Tele Vue NP-101 Telescopes
Telescope Type Refracting
Aperture 101 mm (3.98 inch)
Focal Length 540 mm (21.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopes -  - Zygo Corporation
Zygo Corporation
Specs
Telescope Type Reflecting (optional feature); Refracting (optional feature); Catadioptric (optional feature)
Aperture 75 to 500 mm (2.95 to 19.69 inch)
View Details
SkySeeker - JC-1000 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Aperture 60 mm (2.36 inch)
Focal Length 800 mm (31.5 inch)
Magnification 40 to 100 X
View Details
Plössls 25mm 50° Apparent Field Eyepieces -  - Tele Vue Optics, Inc.
Specs
Focal Length 25 mm (0.9843 inch)
View Details
Titan Cathetometer - TC-II - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Magnification 3.5 to 12.5 X
Weight 1 lbs (0.4535 kg)
View Details