Listen DM 6560 F Listen Technology Excellent sound quality Cost-effective structured Cat-5e cabling Yes/No/Abstain and multiple choice voting No pick-up of mechanical table noise through proprietary double rubber band capsule suspension Optional chip card/PIN code identification Documents and Downloads DM 6560 Data Sheet The DM 6560 F Delegate Flush Unit is a cost-effective way to permanently flush mount a loudspeaker, a fixed microphone with microphone button, yes/no/abstain voting buttons, a channel selector and chip card reader. Made of black anodized aluminum, the unit is very unobtrusive. Each unit enables participants to speak, register a request-to-speak, listen to other speakers, cast a vote and listen to language channels. The unit can either be controlled by the microphone button or remotely by the operator/conference chair. The gain/sensitivity of the microphone/loudspeak
er can be remotely controlled by the operator. The microphone button contains an LED to indicate whether the unit is on (RED) or in the request-to-speak queue (GREEN). The loudspeaker is automatically switched off when the microphone is activated to prevent acoustic feedback. Mounting is easy with available screw holes on all corners of the unit. The units can be easily daisy chained with shielded FTP or STP Cat-5e cables (sold separately) and can be customized to fit any application. This product is also known as: DM 6560 F, DCS 6000 Delegate Flush Unit w/3 Voting Buttons, Single Channel Selector & Fixed Mic, Listen Technology
Listen DM 6560 F Listen Technology Excellent sound quality Cost-effective structured Cat-5e cabling Yes/No/Abstain and multiple choice voting No pick-up of mechanical table noise through proprietary double rubber band capsule suspension Optional chip card/PIN code identification Documents and Downloads DM 6560 Data Sheet The DM 6560 F Delegate Flush Unit is a cost-effective way to permanently flush mount a loudspeaker, a fixed microphone with microphone button, yes/no/abstain voting buttons, a channel selector and chip card reader. Made of black anodized aluminum, the unit is very unobtrusive. Each unit enables participants to speak, register a request-to-speak, listen to other speakers, cast a vote and listen to language channels. The unit can either be controlled by the microphone button or remotely by the operator/conference chair. The gain/sensitivity of the microphone/loudspeaker can be remotely controlled by the operator. The microphone button contains an LED to indicate whether the unit is on (RED) or in the request-to-speak queue (GREEN). The loudspeaker is automatically switched off when the microphone is activated to prevent acoustic feedback. Mounting is easy with available screw holes on all corners of the unit. The units can be easily daisy chained with shielded FTP or STP Cat-5e cables (sold separately) and can be customized to fit any application. This product is also known as: DM 6560 F, DCS 6000 Delegate Flush Unit w/3 Voting Buttons, Single Channel Selector & Fixed Mic, Listen Technology