Tele-Communication, Inc. Listen Technology Pluggable Microphone 14.2 in. (36 cm)

Description
Listen GM 6422 Listen Technology Pluggable Microphone 14.2 in. (36 cm) Illuminated red ring - identifies speaker easily Minimize acoustic feedback thru cardioid pattern No pick-up of mechanical table noise through proprietary double rubber band capsule suspension Distortion free pick up of high sound pressure levels Documents and Downloads GM 6422 Data Sheet The GM 6422 is a flexible gooseneck microphone for CDS 4000 and DCS 6000 table top and flush mount units. The low noise condenser back-electret capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a DIS proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a bright red illuminated ring to indicate microphone status and comes with a 3 pin XLR connector. This product is also known as: GM_6422, Listen Technology, Pluggable Microphone
Description
Listen GM 6422 Listen Technology Pluggable Microphone 14.2 in. (36 cm) Illuminated red ring - identifies speaker easily Minimize acoustic feedback thru cardioid pattern No pick-up of mechanical table noise through proprietary double rubber band capsule suspension Distortion free pick up of high sound pressure levels Documents and Downloads GM 6422 Data Sheet The GM 6422 is a flexible gooseneck microphone for CDS 4000 and DCS 6000 table top and flush mount units. The low noise condenser back-electret capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a DIS proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a bright red illuminated ring to indicate microphone status and comes with a 3 pin XLR connector. This product is also known as: GM_6422, Listen Technology, Pluggable Microphone

Suppliers

Company
Product
Description
Supplier Links
Listen Technology Pluggable Microphone 14.2 in. (36 cm) -  - Tele-Communication, Inc.
Houston, TX, USA
Listen Technology Pluggable Microphone 14.2 in. (36 cm)
Listen Technology Pluggable Microphone 14.2 in. (36 cm)
Listen GM 6422 Listen Technology Pluggable Microphone 14.2 in. (36 cm) Illuminated red ring - identifies speaker easily Minimize acoustic feedback thru cardioid pattern No pick-up of mechanical table noise through proprietary double rubber band capsule suspension Distortion free pick up of high sound pressure levels Documents and Downloads GM 6422 Data Sheet The GM 6422 is a flexible gooseneck microphone for CDS 4000 and DCS 6000 table top and flush mount units. The low noise condenser back-electret capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a DIS proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a bright red illuminated ring to indicate microphone status and comes with a 3 pin XLR connector. This product is also known as: GM_6422, Listen Technology, Pluggable Microphone

Listen GM 6422 Listen Technology Pluggable Microphone 14.2 in. (36 cm) Illuminated red ring - identifies speaker easily Minimize acoustic feedback thru cardioid pattern No pick-up of mechanical table noise through proprietary double rubber band capsule suspension Distortion free pick up of high sound pressure levels Documents and Downloads GM 6422 Data Sheet The GM 6422 is a flexible gooseneck microphone for CDS 4000 and DCS 6000 table top and flush mount units. The low noise condenser back-electret capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a DIS proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a bright red illuminated ring to indicate microphone status and comes with a 3 pin XLR connector. This product is also known as: GM_6422, Listen Technology, Pluggable Microphone

Supplier's Site

Technical Specifications

  Tele-Communication, Inc.
Product Category Telephone Components and Accessories
Product Name Listen Technology Pluggable Microphone 14.2 in. (36 cm)
Unlock Full Specs
to access all available technical data

Similar Products