Listen MC 4000 Listen Technology MC 4000 CDS 4000 Microphone Control Panel Manual remote operation meetings Use simultaneously with PC Control Four modes of operation Preset VIP's, request queue and many more features Cost-effective remote control of units Connect up to two units in one system Documents and Downloads MC 4000 Data Sheet The MC 4000 Microphone Control Panel is a cost-effective way to control a CDS 4000 system. The panel's LED display indicates the ID number of active conference units and those in the request-to-speak queue. The operator/chairman can switch units on/off via pre-select buttons or by keying in the conference unit's ID on the keypad. The MC 4000 panel can be placed up to 100 ft. from the central control unit. The unit will also change the conference operating mode, the volume of the conference unit's loudspeakers and the external audio input. Up to two (2) MC 4000 units can be used simultaneously with PC control. One (1) in. and Two (2) 3.5 mm (0.14 in.) headphone jacks are provided for monitoring purposes. This product is also known as: MC 4000, Listen Technology, CDS 4000 Microphone Control Panel
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Listen Technology MC 4000 CDS 4000 Microphone Control Panel |