Listen HM 4042 Listen Technology HM 4042 DIS Handheld Microphone Illuminated red ring - identifies speaker easily Minimize acoustic feedback thru cardioid pattern No pick-up of mechanical table noise through proprietary double rubber band capsule suspension Distortion free pick up of high sound pressure levels Documents and Downloads HM 4042 Data Sheet The HM 4042 is a handheld microphone to be used with the CDS 4000 or DCS 6000 conference system in press conferences, auditoriums or other occasions requiring a public microphone. The HM 4042 can be controlled by the on/off switch on the handheld itself or remotely via PC/AMX/Crestron or MC 4000 Control Panel. The low noise condenser back-electret capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a bright red illuminated ring to indicate microphone status and comes with a 6 pin XLR connector to connect to a conference microphone unit for front panels ( MU 4040 or MU 604x). This product is also known as: HM 4042, Listen Technology, Handheld Microphone
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Listen Technology HM 4042 DIS Handheld Microphone |