Listen EC 4000-02 Listen Technology EC 4000 CDS 4000 Extension Cable Assembly Robust connector Lockable screw terminals for secure connection Documents and Downloads EC 4000-02 Data Sheet Extension cable, designed to connect the central control unit to conference units or to interconnect delegate units when the standard 6.6 ft. (2 m) cable affixed to the conference unit is not long enough. Provides an additional 6.6 ft. (2 m), 16.4 ft. (5m), 32.8 ft. (10 m), or 65.6 ft. (20 m) depending on the configuration. This product is also known as: EC 4000-02, Listen Technology, EC 4000 CDS 4000 Extension Cable Assembly
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Listen Technology EC 4000 CDS 4000 Extension Cable Assembly |