Listen DR 6032 Listen Technology DR 6032 Digital IR 32-Channel Receiver High quality stereo audio Up to 200 hours of battery life Automatic off mode when the transmitter stops transmitting Excellent reception with bit-error correction Mode for determining signal strength Documents and Downloads DR 6032 Data Sheet The Digital IR 32-Channel Receiver receives the digital IR signal and offers the user channel and volume control. It is worn in a shirt-pocket or around the neck with a lanyard and uses an external headphone with standard 3.5 mm (0.14 in.) stereo jack. The capacity is 32 mono or eight (8) stereo channels of premium quality. The receivers will only display the channels that are programmed on the transmitter on the two (2) digit LCD. The receiver shuts off when the headphone is removed or the transmitter stops transmitting to save battery life. Battery life is 75 hours on rechargeable and 200 hours on two AA disposable batteries. This product is also known as: DR 6032, Listen Technology, Digital IR 32-Channel Receiver
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Listen Technology DR 6032 Digital IR 32-Channel Receiver |