Listen DM 4420 P Listen Technology DM 4420 P CDS 4000 Delegate Unit for Pluggable Mic Illuminated red ring - identifies speaker easily Push-to-talk operation introduces structure to the meeting "Daisy Chain" loop-through cabling Proprietary microphone design eliminates handling noise Documents and Downloads DM 4420 P Data Sheet The DM 4420 P is a portable conference delegate unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings. The unit features a built-in high-quality loudspeaker and a 3 pin XLR connector for a pluggable gooseneck microphone (sold separately). Each unit enables participants to speak, register a request-to-speak and listen to other speakers. The unit can either be controlled by the delegate, via the microphone button, or remotely by the operator/conference chair. The microphone button has two LEDs to indicate whether the unit is on (RED) or in the request-to-speak queue (GREEN). The loudspeaker is automatically switched off when the microphone is activated to prevent acoustic feedback. A 6.6 ft. (2.0 m) cable is permanently connected to each unit to allow for quick and easy installation of units. This product is also known as: DM 4420 P, Listen Technology, CDS 4000 Delegate Unit for Pluggable Mic
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Listen Technology DM 4420 P CDS 4000 Delegate Unit for Pluggable Mic |