Listen LA-171 Noise Reduction Headphones Blocks background noise- ensuring your message is heard clearly. Usable with all of Listen's portable receivers- provides options for your listeners. Light weight- comfortable to wear for extendedperiods of time. Frequency Range - 20 Hz - 20 KHz Straight, 3.5 mm Connector Max Power Input - 30 mW Documents and Downloads LA-171 Data Sheet The LA-171 Noise Canceling Headphones can be used in applications where a noisy environment may distract from the transmitted audio or where ear protection is required. The headphones can be used with any of Listen's tour group receivers and are ideal for tours in factories, museums with background PA systems, manufacturing facilities, or anywhere there is background noise. The LA-171 Noise Canceling Headphones attenuate noise by 26 dB and have a frequency response of 20 Hz- 20 KHz. This product is also known as: la171, la 171, noise canceling headphones
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Listen LA-171 Noise Reduction Headphones |