Available in standard length (12.3 in.) or long version (19.2 in.) Built-in speaker Extension cables available (16 and 33 ft. available) Microphones have flexible stem and light ring Raw extension cable available in 328 ft Two headphone sockets for hard-wired assistive listening This stylish and ergonomically-design
ed chairman unit enables the user to function as chairman of a conference or meeting. Similar in appearance to the LBB 3330 Delegate Unit, the LBB 3331 Chairman Unit also includes a chairman priority' button. When pressed, the priority button causes all currently active delegate microphones to be temporarily or permanently muted, allowing the chairman to take control of the meeting. An optional chime can be selected to precede chairman priority calls.
Available in standard length (12.3 in.) or long version (19.2 in.) Built-in speaker Extension cables available (16 and 33 ft. available) Microphones have flexible stem and light ring Raw extension cable available in 328 ft Two headphone sockets for hard-wired assistive listening This stylish and ergonomically-designed chairman unit enables the user to function as chairman of a conference or meeting. Similar in appearance to the LBB 3330 Delegate Unit, the LBB 3331 Chairman Unit also includes a chairman priority' button. When pressed, the priority button causes all currently active delegate microphones to be temporarily or permanently muted, allowing the chairman to take control of the meeting. An optional chime can be selected to precede chairman priority calls.