Plantronics CS50XT Wireless Headset with HL10, Neckband, LED On-Call Light Answer and end calls with one touch of a button Connects to most single or multi-line phones Fully recharge the headset in less than three hours. 80% recharged in 1.5 hours Have clear, private and completely secure conversations Lightweight only 1.5 oz Integrated busy light Lifter compatible Noise cancelling microphone for clear conversations in any environment One year manufacturer warranty Quickly mute the microphone with the touch of a button Receive and transmit volume control Roam up to 300 feet in a typical office environment Talk for up to eight hours without recharging Totally wireless with hands-free communications Includes HL10 Handset Lifter This item includes the HL10 Handset Lifter. This essential device picks up the receiver on your office phone whenever you press the call button on you headset. When you are finished, simply hit the call button again and the HL10 drops the receiver. It also allows you to hear that your phone is ringing from your headset. Already have an HL10? Order this item without it here. Important Note: The following functions cannot be performed remotely with the Plantronics Plantronics CS50XT Wireless Headset with HL10, Neckband, LED On-Call Light: transfer calls, switch lines, dial out, put call on hold. You can perform all of these functions while using the Plantronics Plantronics CS50XT Wireless Headset with HL10, Neckband, LED On-Call Light but you must do so by pressing the appropriate buttons on your telephone when back at your desk. IMPORTANT: The Plantronics Plantronics CS50XT Wireless Headset with HL10, Neckband, LED On-Call Light is NOT compatible with cordless telephones. Please see the Plantronics CS55H Home Edition for cordless telephones. Documents and Downloads CS50 Datasheet CS50 User Guide CS50 Interactive Setup Guide This exclusive CS50XT Package includes: CS50 Wireless Headset System HL10 Handset Lifter On-Line Indicator Neckband Adaptor 3 Sizes of Ear Loops Headband with Tripod Over-the-Head Headband The Plantronics CS50 Wireless Office Headset System brings the ultimate in mobility and sound quality for handsfree conversations to your phone. Uses DECT Technology (Digital Enhanced Cordless Telecommunications.) DECT uses time division multiple access (TDMA) to transmit radio signals to phones. DECT is designed especially for a smaller area with a large number of users, such as in cities and corporate complexes. Totally wireless, the CS50 gives you eight hours of talk time and the wireless convenience to roam up to 300 feet with secure conversations. The Headset continuously charges in the cradle, and taking or ending a call is as simple as pressing a button with the optional Plantronics HL10 Lifter. Compatible with typical corded office or PBX-based phones, the CS50 headset can be worn on either ear or over-the-head for maximum, long wearing comfort. Optional behind-the-neck kit available also. Important Note: The following functions cannot be performed remotely with the Plantronics CS50 wireless headset: transfer calls, switch lines, dial out, put call on hold. You can perform all of these functions while using the Plantronics CS50 wireless headset but you must do so by pressing the appropriate buttons on your telephone when back at your desk. This product is also known as: 66664-01, bundle, cs50, hl10, wireless, system, neckband, OLI Parts and Accessories Plantronics 64399-01 Replacement Battery for CS50 CS55 CS50USB AWH55 CS351N CS361 CS361N More Info | 39.95 | Add to cart Plantronics 65111-01 Modular cable for CS55, CS70N, CS351N, CS361N & all AWH series More Info | 3.95 | Add to cart Plantronics 64786-01 3.5MM PLUG ACCESSORY ADAPTER - CS Series Headsets More Info | 5.5 | Add to cart Plantronics 66291-01 Dual filter, modular cable for CS50, LKA10 More Info | 9.95 | Add to cart Plantronics 64400-01 Battery Door CS50 CS55 AWH55 More Info | 4.95 | Add to cart Plantronics 64394-11 Ear Loops for CS50 CS50USB CS55 More Info | 4.95 | Add to cart Plantronics 65700-01 Earmuff for CS50 CS55 AWH55 More Info | 4.95 | Add to cart Plantronics 64395-11 Tripod Headband for CS50 CS55 CS50USB More Info | 20 | Add to cart Plantronics 64398-01 Neckband Adapters (Left, Right) CS50 CS55 AWH55 More Info | 1.95 | Add to cart Plantronics 64397-01 Neckband for CS50 CS55 CS50USB More Info | 19.95 | Add to cart Plantronics 42157-01 Neck Strap for CA10 CS10 Remote Unit More Info | 9.99 | Add to cart Plantronics 65116-01 On Line Indicator OLI for Wireless Headsets More Info | 29.95 | Add to cart Plantronics 69257-01 Ring Detector for AWH Headsets More Info | 4 | Add to cart Plantronics 64396-11 Tripod Adapter CS50 CS55 AWH55 More Info | 2.95 | Add to cart Plantronics 67063-01 Leatherette Ear Cushion - CS50 More Info | 4.95 | Add to cart Plantronics 66735-01 Uniband Headband - CS50 More Info | 19.95 | Add to cart Plantronics 64402-14 Headset Spare CS50 CS50USB More Info | 199 | Add to cart Plantronics 46656-01 On-Call Indicator More Info | 24.95 | Add to cart Plantronics 64775-01 Earloops M3000 More Info | 3.95 | Add to cart ZoomSwitch ZMS10 -- Revolutionary New Phone Headset Accessory More Info | 58.455 | Add to cart Plantronics HE701 CS50 Parts Kit More Info | 64.85 | Add to cart
Plantronics CS50XT Wireless Headset with HL10, Neckband, LED On-Call Light Answer and end calls with one touch of a button Connects to most single or multi-line phones Fully recharge the headset in less than three hours. 80% recharged in 1.5 hours Have clear, private and completely secure conversations Lightweight only 1.5 oz Integrated busy light Lifter compatible Noise cancelling microphone for clear conversations in any environment One year manufacturer warranty Quickly mute the microphone with the touch of a button Receive and transmit volume control Roam up to 300 feet in a typical office environment Talk for up to eight hours without recharging Totally wireless with hands-free communications Includes HL10 Handset Lifter This item includes the HL10 Handset Lifter. This essential device picks up the receiver on your office phone whenever you press the call button on you headset. When you are finished, simply hit the call button again and the HL10 drops the receiver. It also allows you to hear that your phone is ringing from your headset. Already have an HL10? Order this item without it here. Important Note: The following functions cannot be performed remotely with the Plantronics Plantronics CS50XT Wireless Headset with HL10, Neckband, LED On-Call Light: transfer calls, switch lines, dial out, put call on hold. You can perform all of these functions while using the Plantronics Plantronics CS50XT Wireless Headset with HL10, Neckband, LED On-Call Light but you must do so by pressing the appropriate buttons on your telephone when back at your desk. IMPORTANT: The Plantronics Plantronics CS50XT Wireless Headset with HL10, Neckband, LED On-Call Light is NOT compatible with cordless telephones. Please see the Plantronics CS55H Home Edition for cordless telephones. Documents and Downloads CS50 Datasheet CS50 User Guide CS50 Interactive Setup Guide This exclusive CS50XT Package includes: CS50 Wireless Headset System HL10 Handset Lifter On-Line Indicator Neckband Adaptor 3 Sizes of Ear Loops Headband with Tripod Over-the-Head Headband The Plantronics CS50 Wireless Office Headset System brings the ultimate in mobility and sound quality for handsfree conversations to your phone. Uses DECT Technology (Digital Enhanced Cordless Telecommunications.) DECT uses time division multiple access (TDMA) to transmit radio signals to phones. DECT is designed especially for a smaller area with a large number of users, such as in cities and corporate complexes. Totally wireless, the CS50 gives you eight hours of talk time and the wireless convenience to roam up to 300 feet with secure conversations. The Headset continuously charges in the cradle, and taking or ending a call is as simple as pressing a button with the optional Plantronics HL10 Lifter. Compatible with typical corded office or PBX-based phones, the CS50 headset can be worn on either ear or over-the-head for maximum, long wearing comfort. Optional behind-the-neck kit available also. Important Note: The following functions cannot be performed remotely with the Plantronics CS50 wireless headset: transfer calls, switch lines, dial out, put call on hold. You can perform all of these functions while using the Plantronics CS50 wireless headset but you must do so by pressing the appropriate buttons on your telephone when back at your desk. This product is also known as: 66664-01, bundle, cs50, hl10, wireless, system, neckband, OLI Parts and Accessories Plantronics 64399-01 Replacement Battery for CS50 CS55 CS50USB AWH55 CS351N CS361 CS361N More Info | 39.95 | Add to cart Plantronics 65111-01 Modular cable for CS55, CS70N, CS351N, CS361N & all AWH series More Info | 3.95 | Add to cart Plantronics 64786-01 3.5MM PLUG ACCESSORY ADAPTER - CS Series Headsets More Info | 5.5 | Add to cart Plantronics 66291-01 Dual filter, modular cable for CS50, LKA10 More Info | 9.95 | Add to cart Plantronics 64400-01 Battery Door CS50 CS55 AWH55 More Info | 4.95 | Add to cart Plantronics 64394-11 Ear Loops for CS50 CS50USB CS55 More Info | 4.95 | Add to cart Plantronics 65700-01 Earmuff for CS50 CS55 AWH55 More Info | 4.95 | Add to cart Plantronics 64395-11 Tripod Headband for CS50 CS55 CS50USB More Info | 20 | Add to cart Plantronics 64398-01 Neckband Adapters (Left, Right) CS50 CS55 AWH55 More Info | 1.95 | Add to cart Plantronics 64397-01 Neckband for CS50 CS55 CS50USB More Info | 19.95 | Add to cart Plantronics 42157-01 Neck Strap for CA10 CS10 Remote Unit More Info | 9.99 | Add to cart Plantronics 65116-01 On Line Indicator OLI for Wireless Headsets More Info | 29.95 | Add to cart Plantronics 69257-01 Ring Detector for AWH Headsets More Info | 4 | Add to cart Plantronics 64396-11 Tripod Adapter CS50 CS55 AWH55 More Info | 2.95 | Add to cart Plantronics 67063-01 Leatherette Ear Cushion - CS50 More Info | 4.95 | Add to cart Plantronics 66735-01 Uniband Headband - CS50 More Info | 19.95 | Add to cart Plantronics 64402-14 Headset Spare CS50 CS50USB More Info | 199 | Add to cart Plantronics 46656-01 On-Call Indicator More Info | 24.95 | Add to cart Plantronics 64775-01 Earloops M3000 More Info | 3.95 | Add to cart ZoomSwitch ZMS10 -- Revolutionary New Phone Headset Accessory More Info | 58.455 | Add to cart Plantronics HE701 CS50 Parts Kit More Info | 64.85 | Add to cart