Comvurgent Comvurgent Digital16 BackOffice XtR Digital 16 Recorder - 16 Extensions Is compatible with most major PBX types Superb fully digital sound quality Connects to the digital extension wiring in the PBX switch room Multiple PCs can be used to increase Capacity Uses PBX digital information such as Caller ID Complete with XTR BackOffice and Call Manage Supervisorr to deliver high performance with a low price. Rack mounted product with 16 extensions per unit Up to 4 units can be used (up to 48 extensions) on one PC/server Documents and Downloads Comvurgent Digital 08 Data Sheet All of the Xtension Recorder Digital recording connectivity solutions use Comvurgent's powerful 'PBX-2-USB' technology to deliver superb performance at ground breaking prices. The XTR Professional Digital 16 device is a 1U rack mounted stackable 16 extension connector designed to be installed in your equipment room to monitor multiple extensions on one server. Digital 16 is designed for higher density applications. Digital 16 includes XtR Call Manager Supervisor, a sophisticated supervisor search and playback application, which is part of the XtR Professional range of Digital Call Recording solutions from Comvurgent. This product is also known as: USB Recorders, Comvurgent Recorders, Digital 16 Recorder, intelligent recording, xtr, xtr-16, xtr16, xtr-dig16
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Comvurgent Comvurgent Digital16 BackOffice XtR Digital 16 Recorder - 16 Extensions |