Clearone MaxAttach Two connected conferencing phones 12 hours of talk time allows for lengthy conferences without recharging; 36 hours of standby time reduces recharging frequency; automatic power-save mode conserves battery life 150-foot wireless signal range allows use in multiple rooms without moving the base unit Audible warnings sound when phone is out of range or needs charging Ease of Use & Control Automatic level controls keep participants' audio balanced and consistent ClearEffect provides natural, full-sounding audio without requiring wideband on both ends Digital spread spectrum technology with 64-bit encryption ensures secure conferencing Dual-function power supply/charger enables conferencing while charging Features user-friendly telephone style controls First-mic priority eliminates hollow -tunnel sound by activating only the microphone closest to the person speaking Full-Duplex Performance - simultaneous 2-way communication so everyone can hear and be heard clearly Noise reduction technology automatically minimizes PC, projector, and HVAC sounds Recording output on base unit connects to a recording device to capture both sides of the conversation Simple, easy-to-use design Speed dial stores 10 frequently dialed numbers Three microphones provide 360 audio pickup Turn any room into a conference room, even one without a phone line Wireless design provides a clean look with no wires on the table or floor Echo management feature reduces echo often associated with VoIP telephony Speakerphone Documents and Downloads MaxAttach Wireless Data Sheet MaxAttach Wireless User Guide MAXAttach Wireless is the industry's first dual-unit wireless conference phone. It features the same audio technologies as ClearOne's award winning MAX Wireless to deliver crystal clear sound, but has two wireless phones instead of one. This provides double the number of speakers and microphones for expanded coverage and enhanced communication in larger rooms. Each phone has its own controls so participants, regardless of where they are seated in the room, can conveniently dial a call, mute microphones or adjust volume settings. And because it's wireless, it can be easily picked up and moved to wherever a conference call needs to be held. This product is also known as: callone, max, ex, conference, phones, clearone, 910-158-500-00
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Clearone MaxAttach Two connected conferencing phones |