Telatemp Corporation TYPE 9 TEMP INDICATING CRAYON 470C RED TO WHITE TYPE9

Description
TYPE 9 TEMPERATURE INDICATING CRAYON 470C Color Change 1: Red to White at 470°C/878°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.
Description
TYPE 9 TEMPERATURE INDICATING CRAYON 470C Color Change 1: Red to White at 470°C/878°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Suppliers

Company
Product
Description
Supplier Links
TYPE 9 TEMP INDICATING CRAYON 470C RED TO WHITE - TYPE9 - Telatemp Corporation
Fullerton, CA, USA
TYPE 9 TEMP INDICATING CRAYON 470C RED TO WHITE
TYPE9
TYPE 9 TEMP INDICATING CRAYON 470C RED TO WHITE TYPE9
TYPE 9 TEMPERATURE INDICATING CRAYON 470C Color Change 1: Red to White at 470°C/878°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

TYPE 9 TEMPERATURE INDICATING CRAYON 470C
Color Change 1: Red to White at 470°C/878°F
Package: Box of 10 crayons
Minimum order: 1 box
To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Temperature Indicating Coatings and Materials
Product Number TYPE9
Product Name TYPE 9 TEMP INDICATING CRAYON 470C RED TO WHITE
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Indicating Label - TL8-410 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 410 to 500 F (210 to 260 C)
Features Adhesive
View Details
Thermochromic Ink - Water Based Flexo - LCR Hallcrest
Specs
Type Ink
Activation Temperature 59 to 117 F (15 to 47 C)
Features Reversible
View Details