Telatemp Corporation TYPE 7 TEMP INDICATING CRAYON 320C DARK VIOLET TYPE7

Description
TYPE 7 TEMPERATURE INDICATING CRAYON 320C Color Change 1: Dark Violet to Light Violet at 360°C/608°F Color Change 2: Light Violet to White Buff at 460°C/860°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.
Description
TYPE 7 TEMPERATURE INDICATING CRAYON 320C Color Change 1: Dark Violet to Light Violet at 360°C/608°F Color Change 2: Light Violet to White Buff at 460°C/860°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Suppliers

Company
Product
Description
Supplier Links
TYPE 7 TEMP INDICATING CRAYON 320C DARK VIOLET - TYPE7 - Telatemp Corporation
Fullerton, CA, USA
TYPE 7 TEMP INDICATING CRAYON 320C DARK VIOLET
TYPE7
TYPE 7 TEMP INDICATING CRAYON 320C DARK VIOLET TYPE7
TYPE 7 TEMPERATURE INDICATING CRAYON 320C Color Change 1: Dark Violet to Light Violet at 360°C/608°F Color Change 2: Light Violet to White Buff at 460°C/860°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

TYPE 7 TEMPERATURE INDICATING CRAYON 320C
Color Change 1: Dark Violet to Light Violet at 360°C/608°F
Color Change 2: Light Violet to White Buff at 460°C/860°F
Package: Box of 10 crayons
Minimum order: 1 box
To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Temperature Indicating Coatings and Materials
Product Number TYPE7
Product Name TYPE 7 TEMP INDICATING CRAYON 320C DARK VIOLET
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Indicating Label - TL1-400 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 400 F (204 C)
Features Adhesive
View Details
Thermostrip™ DC Temperature Tape for Drying and Curing - P9016-16 - LCR Hallcrest
Specs
Type Film / Label
Activation Temperature 99 to 129 F (37 to 54 C)
Features Adhesive
View Details