Telatemp Corporation TYPE 5 TEMP INDICATING CRAYON 245C ORANGE BROWN TO BLACK TYPE5

Description
TYPE 5 TEMPERATURE INDICATING CRAYON 245C Color Change 1: Orange Brown to Black at 245°C/473°F Color Change 2: Black to Light Grey at 335°C/635°F Color Change 3: Light Grey to White Buff at 505°C/941°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.
Description
TYPE 5 TEMPERATURE INDICATING CRAYON 245C Color Change 1: Orange Brown to Black at 245°C/473°F Color Change 2: Black to Light Grey at 335°C/635°F Color Change 3: Light Grey to White Buff at 505°C/941°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Suppliers

Company
Product
Description
Supplier Links
TYPE 5 TEMP INDICATING CRAYON 245C ORANGE BROWN TO BLACK - TYPE5 - Telatemp Corporation
Fullerton, CA, USA
TYPE 5 TEMP INDICATING CRAYON 245C ORANGE BROWN TO BLACK
TYPE5
TYPE 5 TEMP INDICATING CRAYON 245C ORANGE BROWN TO BLACK TYPE5
TYPE 5 TEMPERATURE INDICATING CRAYON 245C Color Change 1: Orange Brown to Black at 245°C/473°F Color Change 2: Black to Light Grey at 335°C/635°F Color Change 3: Light Grey to White Buff at 505°C/941°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

TYPE 5 TEMPERATURE INDICATING CRAYON 245C
Color Change 1: Orange Brown to Black at 245°C/473°F
Color Change 2: Black to Light Grey at 335°C/635°F
Color Change 3: Light Grey to White Buff at 505°C/941°F
Package: Box of 10 crayons
Minimum order: 1 box
To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Temperature Indicating Coatings and Materials
Product Number TYPE5
Product Name TYPE 5 TEMP INDICATING CRAYON 245C ORANGE BROWN TO BLACK
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

COLDMARK +5C/41F - 3CM+5C - Telatemp Corporation
Telatemp Corporation
Specs
Type Film / Label
View Details
Temperature Indicating Label - TL8-410 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 410 to 500 F (210 to 260 C)
Features Adhesive
View Details
Thermostrip™ DC Temperature Tape for Drying and Curing - P9020-16 - LCR Hallcrest
Specs
Type Film / Label
Activation Temperature 289 to 331 F (143 to 166 C)
Features Adhesive
View Details