Telatemp Corporation TYPE 4 TEMP INDICATING CRAYON 225C LIGHT PURPLE TYPE4

Description
TYPE 4 TEMPERATURE INDICATING CRAYON 225C Color Change 1: Light Purple to Bright Blue at 225°C/437°F Color Change 2: Bright Blue to Grey at 320°C/608°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.
Description
TYPE 4 TEMPERATURE INDICATING CRAYON 225C Color Change 1: Light Purple to Bright Blue at 225°C/437°F Color Change 2: Bright Blue to Grey at 320°C/608°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Suppliers

Company
Product
Description
Supplier Links
TYPE 4 TEMP INDICATING CRAYON 225C LIGHT PURPLE - TYPE4 - Telatemp Corporation
Fullerton, CA, USA
TYPE 4 TEMP INDICATING CRAYON 225C LIGHT PURPLE
TYPE4
TYPE 4 TEMP INDICATING CRAYON 225C LIGHT PURPLE TYPE4
TYPE 4 TEMPERATURE INDICATING CRAYON 225C Color Change 1: Light Purple to Bright Blue at 225°C/437°F Color Change 2: Bright Blue to Grey at 320°C/608°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

TYPE 4 TEMPERATURE INDICATING CRAYON 225C
Color Change 1: Light Purple to Bright Blue at 225°C/437°F
Color Change 2: Bright Blue to Grey at 320°C/608°F
Package: Box of 10 crayons
Minimum order: 1 box
To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Temperature Indicating Coatings and Materials
Product Number TYPE4
Product Name TYPE 4 TEMP INDICATING CRAYON 225C LIGHT PURPLE
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Indicating Paper Cards / Tabs - TAB-230 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 230 F (110 C)
Features Adhesive
View Details
Thermochromic Ink - Epoxy Based Screen w/ Catalyst - LCR Hallcrest
Specs
Type Ink
Activation Temperature 14 to 156 F (-10 to 69 C)
Industry OEM / Industrial
View Details