Telatemp Corporation TYPE 1 TEMP INDICATING CRAYON 120C LIGHT GREY TO VIOLET BLUE TYPE1

Description
TYPE 1 TEMPERATURE INDICATING CRAYON 120C Color Change 1: Light Grey to Violet Blue at 120°C/248°F Package: Box of 10 Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.
Description
TYPE 1 TEMPERATURE INDICATING CRAYON 120C Color Change 1: Light Grey to Violet Blue at 120°C/248°F Package: Box of 10 Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Suppliers

Company
Product
Description
Supplier Links
TYPE 1 TEMP INDICATING CRAYON 120C LIGHT GREY TO VIOLET BLUE - TYPE1 - Telatemp Corporation
Fullerton, CA, USA
TYPE 1 TEMP INDICATING CRAYON 120C LIGHT GREY TO VIOLET BLUE
TYPE1
TYPE 1 TEMP INDICATING CRAYON 120C LIGHT GREY TO VIOLET BLUE TYPE1
TYPE 1 TEMPERATURE INDICATING CRAYON 120C Color Change 1: Light Grey to Violet Blue at 120°C/248°F Package: Box of 10 Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

TYPE 1 TEMPERATURE INDICATING CRAYON 120C
Color Change 1: Light Grey to Violet Blue at 120°C/248°F
Package: Box of 10
Minimum order: 1 box
To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Temperature Indicating Coatings and Materials
Product Number TYPE1
Product Name TYPE 1 TEMP INDICATING CRAYON 120C LIGHT GREY TO VIOLET BLUE
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

35-40C 12''X 12'' LC SHEET NO ADHESIVE - SHT3540N - Telatemp Corporation
Specs
Type Film / Label
View Details
Thermochromic Ink - Water Based Screen - LCR Hallcrest
Specs
Type Ink
Activation Temperature 59 to 117 F (15 to 47 C)
Features Reversible
View Details
Temperature Indicating Paper Cards / Tabs - TAB-110 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 110 F (43 C)
Features Adhesive
View Details