Tekscan, Inc. Portable Pressure Mat MobileMat™

Description
MobileMat An attractive, lightweight and durable pressure mat for static and dynamic assessments on the field, in the office or in the lab. What is the MobileMat™? The MobileMat™ is Tekscan's standard resolution portable pressure mat. Combined with Tekscan's innovative software, the mats can be used for a variety of applications to capture and evaluate static and dynamic foot function, profile anatomical landmarks, assess postural stability, and perform balance and sway analysis. MobileMat Features Stylish, low profile mat - platform height at the sensing area is only 0.3 in. (0.76 cm) Portable and durable with virtually no set up time Quick and easy USB connection Simple and easy-to-use Scanning speed of up to 185 Hz, depending on resolution Provides objective and quantifiable pressure data Slim, convenient design with handle Collect data wherever and whenever you want in minutes MobileMat Applications Include: Identify/reduce incidence of ulcers and/or pressure sores by observing what the neuropathic foot cannot feel Educate and teach rehabilitation exercises for the lower limb. Provide supporting documentation for fee-for-service approach and/or insurance claims Identify plantar pressure profile asymmetries between left and right feet Perform in-depth analysis of foot function by isolating sections of the foot such as the heel, mid-foot, and forefoot Review dynamic weight transfer and local pressure concentrations Aid in concussion assessment Monitor improvements in balance, strength and weight bearing
Description
MobileMat An attractive, lightweight and durable pressure mat for static and dynamic assessments on the field, in the office or in the lab. What is the MobileMat™? The MobileMat™ is Tekscan's standard resolution portable pressure mat. Combined with Tekscan's innovative software, the mats can be used for a variety of applications to capture and evaluate static and dynamic foot function, profile anatomical landmarks, assess postural stability, and perform balance and sway analysis. MobileMat Features Stylish, low profile mat - platform height at the sensing area is only 0.3 in. (0.76 cm) Portable and durable with virtually no set up time Quick and easy USB connection Simple and easy-to-use Scanning speed of up to 185 Hz, depending on resolution Provides objective and quantifiable pressure data Slim, convenient design with handle Collect data wherever and whenever you want in minutes MobileMat Applications Include: Identify/reduce incidence of ulcers and/or pressure sores by observing what the neuropathic foot cannot feel Educate and teach rehabilitation exercises for the lower limb. Provide supporting documentation for fee-for-service approach and/or insurance claims Identify plantar pressure profile asymmetries between left and right feet Perform in-depth analysis of foot function by isolating sections of the foot such as the heel, mid-foot, and forefoot Review dynamic weight transfer and local pressure concentrations Aid in concussion assessment Monitor improvements in balance, strength and weight bearing
Datasheet
Datasheet Summary
Powered by GS/AI

The MobileMat,Ñ¢ from Tekscan, Inc. is a portable pressure measurement platform designed for both static and dynamic assessments. It features a lightweight and durable construction, making it suitable for various environments such as fields, offices, and laboratories. The mat utilizes patented resistive sensing technology with a sensor resolution of 1.0 sensels/cm², providing objective and quantifiable pressure data. The MobileMat,Ñ¢ has an active sensing area of 48.7 x 44.7 cm and operates within a maximum pressure range of 50 to 125 psi. It supports scan rates of up to 100 Hz and connects via USB 2.0. The mat is designed to function within an operating temperature range of 32¬? to 95¬?F (0¬? to 35°C) and has a thickness of 0.76 cm. This product is compatible with Tekscan's software suite, which includes applications for foot function analysis, gait assessment, and balance evaluations. The price of the mat includes access to one software option, with additional software available for purchase. The MobileMat,Ñ¢ is ideal for engineers and practitioners looking for a reliable tool for foot function analysis and related applications.

Datasheet Summary
Powered by GS/AI

The MobileMat,Ñ¢ from Tekscan, Inc. is a portable pressure measurement platform designed for both static and dynamic assessments. It features a lightweight and durable construction, making it suitable for various environments such as fields, offices, and laboratories. The mat utilizes patented resistive sensing technology with a sensor resolution of 1.0 sensels/cm², providing objective and quantifiable pressure data. The MobileMat,Ñ¢ has an active sensing area of 48.7 x 44.7 cm and operates within a maximum pressure range of 50 to 125 psi. It supports scan rates of up to 100 Hz and connects via USB 2.0. The mat is designed to function within an operating temperature range of 32¬? to 95¬?F (0¬? to 35°C) and has a thickness of 0.76 cm. This product is compatible with Tekscan's software suite, which includes applications for foot function analysis, gait assessment, and balance evaluations. The price of the mat includes access to one software option, with additional software available for purchase. The MobileMat,Ñ¢ is ideal for engineers and practitioners looking for a reliable tool for foot function analysis and related applications.

Suppliers

Company
Product
Description
Supplier Links
Portable Pressure Mat - MobileMat™ - Tekscan, Inc.
South Boston, MA, USA
Portable Pressure Mat
MobileMat™
Portable Pressure Mat MobileMat™
MobileMat An attractive, lightweight and durable pressure mat for static and dynamic assessments on the field, in the office or in the lab. What is the MobileMat™? The MobileMat™ is Tekscan's standard resolution portable pressure mat. Combined with Tekscan's innovative software, the mats can be used for a variety of applications to capture and evaluate static and dynamic foot function, profile anatomical landmarks, assess postural stability, and perform balance and sway analysis. MobileMat Features Stylish, low profile mat - platform height at the sensing area is only 0.3 in. (0.76 cm) Portable and durable with virtually no set up time Quick and easy USB connection Simple and easy-to-use Scanning speed of up to 185 Hz, depending on resolution Provides objective and quantifiable pressure data Slim, convenient design with handle Collect data wherever and whenever you want in minutes MobileMat Applications Include: Identify/reduce incidence of ulcers and/or pressure sores by observing what the neuropathic foot cannot feel Educate and teach rehabilitation exercises for the lower limb. Provide supporting documentation for fee-for-service approach and/or insurance claims Identify plantar pressure profile asymmetries between left and right feet Perform in-depth analysis of foot function by isolating sections of the foot such as the heel, mid-foot, and forefoot Review dynamic weight transfer and local pressure concentrations Aid in concussion assessment Monitor improvements in balance, strength and weight bearing

MobileMat

An attractive, lightweight and durable pressure mat for static and dynamic assessments on the field, in the office or in the lab.

What is the MobileMat™?

The MobileMat™ is Tekscan's standard resolution portable pressure mat. Combined with Tekscan's innovative software, the mats can be used for a variety of applications to capture and evaluate static and dynamic foot function, profile anatomical landmarks, assess postural stability, and perform balance and sway analysis.

MobileMat Features

  • Stylish, low profile mat - platform height at the sensing area is only 0.3 in. (0.76 cm)
  • Portable and durable with virtually no set up time
  • Quick and easy USB connection
  • Simple and easy-to-use
  • Scanning speed of up to 185 Hz, depending on resolution
  • Provides objective and quantifiable pressure data
  • Slim, convenient design with handle
  • Collect data wherever and whenever you want in minutes

MobileMat Applications Include:

  • Identify/reduce incidence of ulcers and/or pressure sores by observing what the neuropathic foot cannot feel
  • Educate and teach rehabilitation exercises for the lower limb.
  • Provide supporting documentation for fee-for-service approach and/or insurance claims
  • Identify plantar pressure profile asymmetries between left and right feet
  • Perform in-depth analysis of foot function by isolating sections of the foot such as the heel, mid-foot, and forefoot
  • Review dynamic weight transfer and local pressure concentrations
  • Aid in concussion assessment
  • Monitor improvements in balance, strength and weight bearing
Supplier's Site Datasheet

Technical Specifications

  Tekscan, Inc.
Product Category Tactile Pressure Sensors
Product Number MobileMat™
Product Name Portable Pressure Mat
Imager/ Sensor Type Active Pressure Sensor Arrays
Features Electronic/Digital Image
Output Type Other Digital
Width 55.9 inch (1420 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Retail Footprint Mapping System - Footprint Plus™ - Tekscan, Inc.
Specs
Imager/ Sensor Type Active Pressure Sensor Arrays
Features Electronic/Digital Image
Output Type Other Digital
View Details
Pressure Sensitive Film -  - Johnson and Allen, Ltd.
Johnson and Allen, Ltd.
Specs
Imager/ Sensor Type Single Film Sensor
Features Flexible
Width 10.63 inch (270 mm)
View Details
Pressure Transducers -  - MFP Automation Engineering
MFP Automation Engineering
View Details