Tekscan, Inc. Tactile Pressure Measurement System I-Scan® Evolution™

Description
Evolution™ Standard USB Used for standard applications, this system is lightweight and versatile. The Evolution scanning electronics consist of a handle that connects to a sensor and to the USB port of a PC. Multiple handles may be used simultaneously. Indicators on the handle show system status and allow some control of data collection. I-Scan™ is a powerful tool that accurately measures and analyzes interface pressure between virtually any two surfaces, utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. There are many different options for data acquisition electronics, standard and custom sensors, and software add-ons, which make the I-Scan system extremely versatile, creating endless possibilities for applications. Over 200 flexible, thin film sensors are available in different sizes, shapes, resolutions, temperature ratings, and pressure ranges (up to 25,000 psi or 1,700 bar). High spatial resolution: – Up to 248 sensing elements/cm2 (1,600 sensing elements/in2) – Sensing elements with as narrow as 0.1 mm (0.02 in.) spacing Sensing area ranging from 3 mm x 3 mm (.12 in. x .12 in.) up to 1,734 mm x 1,768 mm (68 in. x 69 in.) Optional high-temp sensors can withstand up to 200°C (392°F) Large high resolution sensors with multiple tabs require cross handle scanning. This requires VersaTek electronics, capable of having multiple handles coordinated in scanning the sensing area Fully customized sensors can be manufactured
Description
Evolution™ Standard USB Used for standard applications, this system is lightweight and versatile. The Evolution scanning electronics consist of a handle that connects to a sensor and to the USB port of a PC. Multiple handles may be used simultaneously. Indicators on the handle show system status and allow some control of data collection. I-Scan™ is a powerful tool that accurately measures and analyzes interface pressure between virtually any two surfaces, utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. There are many different options for data acquisition electronics, standard and custom sensors, and software add-ons, which make the I-Scan system extremely versatile, creating endless possibilities for applications. Over 200 flexible, thin film sensors are available in different sizes, shapes, resolutions, temperature ratings, and pressure ranges (up to 25,000 psi or 1,700 bar). High spatial resolution: – Up to 248 sensing elements/cm2 (1,600 sensing elements/in2) – Sensing elements with as narrow as 0.1 mm (0.02 in.) spacing Sensing area ranging from 3 mm x 3 mm (.12 in. x .12 in.) up to 1,734 mm x 1,768 mm (68 in. x 69 in.) Optional high-temp sensors can withstand up to 200°C (392°F) Large high resolution sensors with multiple tabs require cross handle scanning. This requires VersaTek electronics, capable of having multiple handles coordinated in scanning the sensing area Fully customized sensors can be manufactured

Suppliers

Company
Product
Description
Supplier Links
Tactile Pressure  Measurement System - I-Scan®  Evolution™ - Tekscan, Inc.
South Boston, MA, USA
Tactile Pressure Measurement System
I-Scan® Evolution™
Tactile Pressure Measurement System I-Scan® Evolution™
Evolution™ Standard USB Used for standard applications, this system is lightweight and versatile. The Evolution scanning electronics consist of a handle that connects to a sensor and to the USB port of a PC. Multiple handles may be used simultaneously. Indicators on the handle show system status and allow some control of data collection. I-Scan™ is a powerful tool that accurately measures and analyzes interface pressure between virtually any two surfaces, utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. There are many different options for data acquisition electronics, standard and custom sensors, and software add-ons, which make the I-Scan system extremely versatile, creating endless possibilities for applications. Over 200 flexible, thin film sensors are available in different sizes, shapes, resolutions, temperature ratings, and pressure ranges (up to 25,000 psi or 1,700 bar). High spatial resolution: – Up to 248 sensing elements/cm2 (1,600 sensing elements/in2) – Sensing elements with as narrow as 0.1 mm (0.02 in.) spacing Sensing area ranging from 3 mm x 3 mm (.12 in. x .12 in.) up to 1,734 mm x 1,768 mm (68 in. x 69 in.) Optional high-temp sensors can withstand up to 200°C (392°F) Large high resolution sensors with multiple tabs require cross handle scanning. This requires VersaTek electronics, capable of having multiple handles coordinated in scanning the sensing area Fully customized sensors can be manufactured

Evolution™ Standard USB

Used for standard applications, this system is lightweight and versatile. The Evolution scanning electronics consist of a handle that connects to a sensor and to the USB port of a PC. Multiple handles may be used simultaneously. Indicators on the handle show system status and allow some control of data collection.

I-Scan™ is a powerful tool that accurately measures and analyzes interface pressure between virtually any two surfaces, utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. There are many different options for data acquisition electronics, standard and custom sensors, and software add-ons, which make the I-Scan system extremely versatile, creating endless possibilities for applications.

Over 200 flexible, thin film sensors are available in different sizes, shapes, resolutions, temperature ratings, and pressure ranges (up to 25,000 psi or 1,700 bar).

  • High spatial resolution:
    – Up to 248 sensing elements/cm2
    (1,600 sensing elements/in2)
    – Sensing elements with as narrow as 0.1 mm (0.02 in.) spacing
  • Sensing area ranging from 3 mm x 3 mm (.12 in. x .12 in.) up to 1,734 mm x 1,768 mm (68 in. x 69 in.)
  • Optional high-temp sensors can withstand up to 200°C (392°F)
  • Large high resolution sensors with multiple tabs require cross handle
    scanning. This requires VersaTek electronics, capable of having multiple handles coordinated in scanning the sensing area
  • Fully customized sensors can be manufactured
Supplier's Site

Technical Specifications

  Tekscan, Inc.
Product Category Tactile Pressure Sensors
Product Number I-Scan® Evolution™
Product Name Tactile Pressure Measurement System
Imager/ Sensor Type Active Pressure Sensor Arrays
Features Flexible; Electronic/Digital Image
Pressure Range 25000 psi (17594 m H2O)
Output Type Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

Sensors -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Wiper Blade Force Measurement System - Wiper™ - Tekscan, Inc.
Specs
Imager/ Sensor Type Active Pressure Sensor Arrays
Features Flexible; Electronic/Digital Image
Pressure Range 0.0 to 10 psi (0.0 to 7.04 m H2O)
View Details
Pressure Sensitive Film -  - Johnson and Allen, Ltd.
Johnson and Allen, Ltd.
Specs
Imager/ Sensor Type Single Film Sensor
Features Flexible
Width 10.63 inch (270 mm)
View Details
Pressure Transducers -  - MFP Automation Engineering
MFP Automation Engineering
View Details