Tecmark Corporation Air Switch TBS300

Description
Series TBS air switches are single function controls that provide safe actuation of electrical devices from remote locations. These basic component switches are available with either momentary or alternate action switching logic. Their compact design makes them ideal for use in applications where size is a primary consideration. TBS300 models feature a center spout for connecting tubing while the TBS400 models feature a side spout connector. TBS3200 models employ a metal fitting adapter which allows the tubing to be clamped to the fitting while TBS3300 models are equipped with a 1/8" NPT pressure connection base pan. The TBS300 and TBS400 units are designed with a dual spout pressure connector accepting either 1/8" ID or 1/16" ID flexible plastic or rubber tubing. The TBS3200 connector is suitable for 1/8" I.D. or 3/16" I.D. tubing. Electrical connections on all TBS configurations are made via 1/4" male quick connect terminals. Series TBS air switches are designed to provide superior performance when used in conjunction with Tecmark® LectricAir® pressure transmitters. They are designed and engineered to exceed 100,000 cycles under full mechanical, electrical and thermal loads.
Request a Quote Datasheet
Description
Series TBS air switches are single function controls that provide safe actuation of electrical devices from remote locations. These basic component switches are available with either momentary or alternate action switching logic. Their compact design makes them ideal for use in applications where size is a primary consideration. TBS300 models feature a center spout for connecting tubing while the TBS400 models feature a side spout connector. TBS3200 models employ a metal fitting adapter which allows the tubing to be clamped to the fitting while TBS3300 models are equipped with a 1/8" NPT pressure connection base pan. The TBS300 and TBS400 units are designed with a dual spout pressure connector accepting either 1/8" ID or 1/16" ID flexible plastic or rubber tubing. The TBS3200 connector is suitable for 1/8" I.D. or 3/16" I.D. tubing. Electrical connections on all TBS configurations are made via 1/4" male quick connect terminals. Series TBS air switches are designed to provide superior performance when used in conjunction with Tecmark® LectricAir® pressure transmitters. They are designed and engineered to exceed 100,000 cycles under full mechanical, electrical and thermal loads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Switch - TBS300 - Tecmark Corporation
Mentor, OH, United States
Air Switch
TBS300
Air Switch TBS300
Series TBS air switches are single function controls that provide safe actuation of electrical devices from remote locations. These basic component switches are available with either momentary or alternate action switching logic. Their compact design makes them ideal for use in applications where size is a primary consideration. TBS300 models feature a center spout for connecting tubing while the TBS400 models feature a side spout connector. TBS3200 models employ a metal fitting adapter which allows the tubing to be clamped to the fitting while TBS3300 models are equipped with a 1/8" NPT pressure connection base pan. The TBS300 and TBS400 units are designed with a dual spout pressure connector accepting either 1/8" ID or 1/16" ID flexible plastic or rubber tubing. The TBS3200 connector is suitable for 1/8" I.D. or 3/16" I.D. tubing. Electrical connections on all TBS configurations are made via 1/4" male quick connect terminals. Series TBS air switches are designed to provide superior performance when used in conjunction with Tecmark® LectricAir® pressure transmitters. They are designed and engineered to exceed 100,000 cycles under full mechanical, electrical and thermal loads.

Series TBS air switches are single function controls that provide safe actuation of electrical devices from remote locations. These basic component switches are available with either momentary or alternate action switching logic. Their compact design makes them ideal for use in applications where size is a primary consideration. TBS300 models feature a center spout for connecting tubing while the TBS400 models feature a side spout connector. TBS3200 models employ a metal fitting adapter which allows the tubing to be clamped to the fitting while TBS3300 models are equipped with a 1/8" NPT pressure connection base pan. The TBS300 and TBS400 units are designed with a dual spout pressure connector accepting either 1/8" ID or 1/16" ID flexible plastic or rubber tubing. The TBS3200 connector is suitable for 1/8" I.D. or 3/16" I.D. tubing. Electrical connections on all TBS configurations are made via 1/4" male quick connect terminals. Series TBS air switches are designed to provide superior performance when used in conjunction with Tecmark® LectricAir® pressure transmitters. They are designed and engineered to exceed 100,000 cycles under full mechanical, electrical and thermal loads.

Supplier's Site Datasheet

Technical Specifications

  Tecmark Corporation
Product Category Air Switches
Product Number TBS300
Product Name Air Switch
Technology Electro-mechanical
Switch Function Alternate Contact (Push-Push) (optional feature); Momentary Contact (optional feature)
Number of Throws Single Throw (optional feature); Double Throw (optional feature)
Number of Poles Single Pole (optional feature); Double Pole (optional feature)
Max Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Switch - TBS3200 - Tecmark Corporation
Tecmark Corporation
Specs
Technology Electro-mechanical
Switch Function Alternate Contact (Push-Push) (optional feature); Momentary Contact (optional feature)
Number of Throws Single Throw (optional feature); Double Throw (optional feature)
View Details
Air Switch - TBS400 - Tecmark Corporation
Tecmark Corporation
Specs
Technology Electro-mechanical
Switch Function Alternate Contact (Push-Push) (optional feature); Momentary Contact (optional feature)
Number of Throws Single Throw (optional feature); Double Throw (optional feature)
View Details