Ryobi Technologies, Inc. 7-1/4" Laser Circular Saw with LED CSB142LZK

Description
The most powerful Ryobi 7-1/4" Circular Saw is now equipped with an LED worklight to compliment the Exactline laser alignment system. The LED worklight and Exactline laser alignment system are activated by separate thumb switches conveniently located on the ergonomically designed handle, which employs GripZone overmold for added user comfort. The LED worklight allows cut line sight in the dimmest of lighting. It has an adjustable bevel from 051.5° with preset stops at 45° and 51.5° for compound rafter cuts. Stepping up with a 14 Amp motor and 24 tooth carbide-tipped blade, this saw is set to plow through all of the stock you can feed it with a 2-3/8" depth of cut at 90°, 1-13/16" depth of cut at 45° and 1-5/8" depth of cut at 51.5°. This Ryobi circular saw is fully loaded with a dust chute that directs sawdust away from work surface and allows for vacuum hook-up. The ergonomically designed handle allows for the best control while using the included edge guide for cuts up to 6" wide
Description
The most powerful Ryobi 7-1/4" Circular Saw is now equipped with an LED worklight to compliment the Exactline laser alignment system. The LED worklight and Exactline laser alignment system are activated by separate thumb switches conveniently located on the ergonomically designed handle, which employs GripZone overmold for added user comfort. The LED worklight allows cut line sight in the dimmest of lighting. It has an adjustable bevel from 051.5° with preset stops at 45° and 51.5° for compound rafter cuts. Stepping up with a 14 Amp motor and 24 tooth carbide-tipped blade, this saw is set to plow through all of the stock you can feed it with a 2-3/8" depth of cut at 90°, 1-13/16" depth of cut at 45° and 1-5/8" depth of cut at 51.5°. This Ryobi circular saw is fully loaded with a dust chute that directs sawdust away from work surface and allows for vacuum hook-up. The ergonomically designed handle allows for the best control while using the included edge guide for cuts up to 6" wide

Suppliers

Company
Product
Description
Supplier Links
7-1/4
Anderson, SC, USA
7-1/4" Laser Circular Saw with LED
CSB142LZK
7-1/4" Laser Circular Saw with LED CSB142LZK
The most powerful Ryobi 7-1/4" Circular Saw is now equipped with an LED worklight to compliment the Exactline laser alignment system. The LED worklight and Exactline laser alignment system are activated by separate thumb switches conveniently located on the ergonomically designed handle, which employs GripZone overmold for added user comfort. The LED worklight allows cut line sight in the dimmest of lighting. It has an adjustable bevel from 051.5° with preset stops at 45° and 51.5° for compound rafter cuts. Stepping up with a 14 Amp motor and 24 tooth carbide-tipped blade, this saw is set to plow through all of the stock you can feed it with a 2-3/8" depth of cut at 90°, 1-13/16" depth of cut at 45° and 1-5/8" depth of cut at 51.5°. This Ryobi circular saw is fully loaded with a dust chute that directs sawdust away from work surface and allows for vacuum hook-up. The ergonomically designed handle allows for the best control while using the included edge guide for cuts up to 6" wide

The most powerful Ryobi 7-1/4" Circular Saw is now equipped with an LED worklight to compliment the Exactline laser alignment system. The LED worklight and Exactline laser alignment system are activated by separate thumb switches conveniently located on the ergonomically designed handle, which employs GripZone overmold for added user comfort. The LED worklight allows cut line sight in the dimmest of lighting. It has an adjustable bevel from 051.5° with preset stops at 45° and 51.5° for compound rafter cuts. Stepping up with a 14 Amp motor and 24 tooth carbide-tipped blade, this saw is set to plow through all of the stock you can feed it with a 2-3/8" depth of cut at 90°, 1-13/16" depth of cut at 45° and 1-5/8" depth of cut at 51.5°. This Ryobi circular saw is fully loaded with a dust chute that directs sawdust away from work surface and allows for vacuum hook-up. The ergonomically designed handle allows for the best control while using the included edge guide for cuts up to 6" wide

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Power Saws
Product Number CSB142LZK
Product Name 7-1/4" Laser Circular Saw with LED
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
Electric Saws - 459835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 7.28 inch (185 mm)
View Details
10
Specs
Saw Type Table Saw
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
View Details
Electric Saws - 2610060 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 7.48 inch (190 mm)
View Details