Technic, Inc. Technic HS Flow Cells - For High-speed Application Testing

Description
The Flow Cell is designed for laboratory use or as a portable test unit to simulate high speed plating applications such as reel-to-reel or lead frame plating. The cell is constructed of white polypropylene with support flange and convenient storage compartment. The unit can be supplied with a case to allow for transportation to different labs or facilities. Plating area 10" long x 4.5" wide. Adjustable controlled depth plating of 3.5" to 4.5" Two 3/8" dia. stainless steel anode rods, rod holders, titanium anode baskets, and anode bags Stainless steel cathode rod connected to knife edge cathode agitation system Double pass PVC solution sparger connected to in-tank filter system Teflon heater with digital readout temperature Specifications: Footprint: 27" long x 19" high x 19" wide Capacity: Approx. 1.5 gallons of solution Heat-up time from 70°F ambient to: 110°F - 1 hour &140°F - 2 hours Utility inputs available are: 120; 208; 230; 240 volt-1ph-50/60hz.
Datasheet
Description
The Flow Cell is designed for laboratory use or as a portable test unit to simulate high speed plating applications such as reel-to-reel or lead frame plating. The cell is constructed of white polypropylene with support flange and convenient storage compartment. The unit can be supplied with a case to allow for transportation to different labs or facilities. Plating area 10" long x 4.5" wide. Adjustable controlled depth plating of 3.5" to 4.5" Two 3/8" dia. stainless steel anode rods, rod holders, titanium anode baskets, and anode bags Stainless steel cathode rod connected to knife edge cathode agitation system Double pass PVC solution sparger connected to in-tank filter system Teflon heater with digital readout temperature Specifications: Footprint: 27" long x 19" high x 19" wide Capacity: Approx. 1.5 gallons of solution Heat-up time from 70°F ambient to: 110°F - 1 hour &140°F - 2 hours Utility inputs available are: 120; 208; 230; 240 volt-1ph-50/60hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Technic HS Flow Cells - For High-speed Application Testing -  - Technic, Inc.
Cranston, RI, USA
Technic HS Flow Cells - For High-speed Application Testing
Technic HS Flow Cells - For High-speed Application Testing
The Flow Cell is designed for laboratory use or as a portable test unit to simulate high speed plating applications such as reel-to-reel or lead frame plating. The cell is constructed of white polypropylene with support flange and convenient storage compartment. The unit can be supplied with a case to allow for transportation to different labs or facilities. Plating area 10" long x 4.5" wide. Adjustable controlled depth plating of 3.5" to 4.5" Two 3/8" dia. stainless steel anode rods, rod holders, titanium anode baskets, and anode bags Stainless steel cathode rod connected to knife edge cathode agitation system Double pass PVC solution sparger connected to in-tank filter system Teflon heater with digital readout temperature Specifications: Footprint: 27" long x 19" high x 19" wide Capacity: Approx. 1.5 gallons of solution Heat-up time from 70°F ambient to: 110°F - 1 hour &140°F - 2 hours Utility inputs available are: 120; 208; 230; 240 volt-1ph-50/60hz.

The Flow Cell is designed for laboratory use or as a portable test unit to simulate high speed plating applications such as reel-to-reel or lead frame plating. The cell is constructed of white polypropylene with support flange and convenient storage compartment. The unit can be supplied with a case to allow for transportation to different labs or facilities.

  • Plating area 10" long x 4.5" wide. Adjustable controlled depth plating of 3.5" to 4.5"
  • Two 3/8" dia. stainless steel anode rods, rod holders, titanium anode baskets, and anode bags
  • Stainless steel cathode rod connected to knife edge cathode agitation system
  • Double pass PVC solution sparger connected to in-tank filter system
  • Teflon heater with digital readout temperature

Specifications:

  • Footprint: 27" long x 19" high x 19" wide
  • Capacity: Approx. 1.5 gallons of solution
  • Heat-up time from 70°F ambient to: 110°F - 1 hour &140°F - 2 hours
  • Utility inputs available are: 120; 208; 230; 240 volt-1ph-50/60hz.
Supplier's Site Datasheet

Technical Specifications

  Technic, Inc.
Product Category Plating and Anodizing Equipment
Product Name Technic HS Flow Cells - For High-speed Application Testing
Process / Technology Electroplating
Unlock Full Specs
to access all available technical data

Similar Products

PIG type DLC film forming system SHINKO SEIKI -  - Daitron Co., Ltd.
Specs
Process / Technology Penning Ionization Gauge (PIG) plasma source
Application / Industry Surface processing of automotive parts
View Details
Automatic Wet Bench - SEMCON 4000 - Technic, Inc.
Specs
Process / Technology Electroplating
Application / Industry Semiconductor / Wafer; Solar / Photovoltaic
Machinery Type Automated System
View Details
Plating Equipment -  - Metalor Technologies USA Corporation
Metalor Technologies USA Corporation
Specs
Process / Technology Electroplating; Electroless
Application / Industry Electrical / Electronic Parts (Connectors, Pins, etc.); Semiconductor / Wafer; Tab / Finger Plating
Machinery Type Barrel, tumbler or tumble belt; Batch - Vibratory / Ultrasonic; Continuous (Web, Reel , Roll); Rack / Hook
View Details