Technic, Inc. Technic Electropolishing System

Description
Applied Industrial Technology – Meeting the requirements of today’s automotive, medical, semiconductor, aerospace, electronics, superconductor, solar, petroleum and other high technology manufacturing sectors. Introduction Technic manufactures a full line of electropolishing systems for research and industry in manual and automatic configurations. Each is custom designed and supplied with the tools and accessories necessary for successful operation. Regardless of the sophistication of the application, a design can be developed to deliver the precision and accuracy required. System Features Modular construction Corrosion resistant fabrication Water conserving rinse design Data collection Totally enclosed Minimal maintenance Steam or electric heat Manual or automatic operation System Benefits Easy to operate Easy to maintain Reproducible results Waste minimization Controlled environment Application Technic electropolishing systems are recommended for the 300 and 400 series of stainless steel alloys and many other metals. Uses include polishing, sharpening and deburring. Each system is configured to match the size of parts in the optimum arrangement for processing.
Datasheet
Description
Applied Industrial Technology – Meeting the requirements of today’s automotive, medical, semiconductor, aerospace, electronics, superconductor, solar, petroleum and other high technology manufacturing sectors. Introduction Technic manufactures a full line of electropolishing systems for research and industry in manual and automatic configurations. Each is custom designed and supplied with the tools and accessories necessary for successful operation. Regardless of the sophistication of the application, a design can be developed to deliver the precision and accuracy required. System Features Modular construction Corrosion resistant fabrication Water conserving rinse design Data collection Totally enclosed Minimal maintenance Steam or electric heat Manual or automatic operation System Benefits Easy to operate Easy to maintain Reproducible results Waste minimization Controlled environment Application Technic electropolishing systems are recommended for the 300 and 400 series of stainless steel alloys and many other metals. Uses include polishing, sharpening and deburring. Each system is configured to match the size of parts in the optimum arrangement for processing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Technic Electropolishing System -  - Technic, Inc.
Cranston, RI, USA
Technic Electropolishing System
Technic Electropolishing System
Applied Industrial Technology – Meeting the requirements of today’s automotive, medical, semiconductor, aerospace, electronics, superconductor, solar, petroleum and other high technology manufacturing sectors. Introduction Technic manufactures a full line of electropolishing systems for research and industry in manual and automatic configurations. Each is custom designed and supplied with the tools and accessories necessary for successful operation. Regardless of the sophistication of the application, a design can be developed to deliver the precision and accuracy required. System Features Modular construction Corrosion resistant fabrication Water conserving rinse design Data collection Totally enclosed Minimal maintenance Steam or electric heat Manual or automatic operation System Benefits Easy to operate Easy to maintain Reproducible results Waste minimization Controlled environment Application Technic electropolishing systems are recommended for the 300 and 400 series of stainless steel alloys and many other metals. Uses include polishing, sharpening and deburring. Each system is configured to match the size of parts in the optimum arrangement for processing.

Applied Industrial Technology – Meeting the requirements of today’s automotive, medical, semiconductor, aerospace, electronics, superconductor, solar, petroleum and other high technology manufacturing sectors.

Introduction

Technic manufactures a full line of electropolishing systems for research and industry in manual and automatic configurations. Each is custom designed and supplied with the tools and accessories necessary for successful operation. Regardless of the sophistication of the application, a design can be developed to deliver the precision and accuracy required.

System Features

  • Modular construction
  • Corrosion resistant fabrication
  • Water conserving rinse design
  • Data collection
  • Totally enclosed
  • Minimal maintenance
  • Steam or electric heat
  • Manual or automatic operation System Benefits
  • Easy to operate
  • Easy to maintain
  • Reproducible results
  • Waste minimization
  • Controlled environment

Application

Technic electropolishing systems are recommended for the 300 and 400 series of stainless steel alloys and many other metals. Uses include polishing, sharpening and deburring. Each system is configured to match the size of parts in the optimum arrangement for processing.

Supplier's Site Datasheet

Technical Specifications

  Technic, Inc.
Product Category Polishing and Buffing Machines
Product Name Technic Electropolishing System
Mounting Floor
Unlock Full Specs
to access all available technical data

Similar Products

Four Corners Pressure Fiber Polishing Machine -  - Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Rotary Speed 30 to 180 rpm
View Details
Heavy Duty Air Low-Speed Tire Buffer - 327LS - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Mounting Handheld
Applications / Materials Abraded Automotive or Paint; Tires
Rotary Speed 3000 rpm
View Details
Single Side Hard Polishing Machine - DPAW/DTAW - SpeedFam Corporation
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Metal; Clean / Surface Prep; Ceramics / Glass
View Details
Small Angle Sander - RA16L-IMP - ATA Group
Specs
Rotary Speed 16000 rpm
Power Source Air
Power 0.5000 HP
View Details