Tech Rim Standards, LLC Naams Arr170 1700mm Robot Riser

Description
ARR170 1700mm Robot Riser
Description
ARR170 1700mm Robot Riser

Suppliers

Company
Product
Description
Supplier Links
Naams Arr170 1700mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr170 1700mm Robot Riser
Naams Arr170 1700mm Robot Riser
ARR170 1700mm Robot Riser

ARR170 1700mm Robot Riser

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr170 1700mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Work Support - BJ351 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.5512 to 1.3 inch (14 to 33 mm)
View Details
Air-Advanced Work Supports - Threaded Body (3400 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.7870 inch (19.99 mm)
View Details
Naams Aab401a Riser Angle Bracket -  - Tech Rim Standards, LLC
Specs
Type Work Support
Height (compressed) 15.75 inch (400 mm)
View Details