Tech Rim Standards, LLC Naams Arr141 1400mm Robot Riser

Description
ARR141 1400mm Robot Riser
Description
ARR141 1400mm Robot Riser

Suppliers

Company
Product
Description
Supplier Links
Naams Arr141 1400mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr141 1400mm Robot Riser
Naams Arr141 1400mm Robot Riser
ARR141 1400mm Robot Riser

ARR141 1400mm Robot Riser

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr141 1400mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Compact Work Support - BJ360 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation None (mechanically adjusted)
Plunger / Suppport Surface Diameter 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Large Work Supports - 60512 - Jergens, Inc.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Hydraulic
View Details
Work Support, Spr, Cartridge Mount - 41-0051-06 - Vektek, LLC
Specs
Type Work Support
Plunger Actuation Spring-actuated
Locking Actuation. Mechanical
View Details
Naams Arl151lh Hardened Rough Locator -  - Tech Rim Standards, LLC
Specs
Type Work Support
View Details