Tech Rim Standards, LLC Naams Arr111 1100mm Robot Riser

Description
ARR111 1100mm Robot Riser
Description
ARR111 1100mm Robot Riser

Suppliers

Company
Product
Description
Supplier Links
Naams Arr111 1100mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr111 1100mm Robot Riser
Naams Arr111 1100mm Robot Riser
ARR111 1100mm Robot Riser

ARR111 1100mm Robot Riser

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr111 1100mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

ZPS T-Slot Pull Studs - 550438 - Jergens, Inc.
Specs
Type Work Support
View Details
Spring Support - BJ747 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger Actuation Spring-actuated
Plunger / Suppport Surface Diameter 0.5512 to 1.57 inch (14 to 40 mm)
View Details
Heavy-duty Screw Jacks -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Fixture Jack
Plunger Actuation None (mechanically adjusted)
Locking Actuation. Mechanical
View Details
Naams Arb579 Rest Block -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details